EN
  • EN
  • DE

DS1035Z-10

Part No DS1035Z-10
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description DELAY LINE 35TAP 10NS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr Maxim Integrated
Product Status Obsolete
Base Product Number DS1035
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 585974-DS1035Z-10
Ultra Librarian 3D Model Ultra Librarian DS1035Z-10 CAD Model

Description

Maxim Integrated DS1035Z-10 Programmable Delay Line

The Maxim Integrated DS1035Z-10 is a highly versatile and programmable delay line designed to provide precise timing adjustments in a wide range of digital circuits. This innovative component is an essential tool for engineers who need to synchronize signals, adjust timing in digital interfaces, or simply introduce a controlled delay to a signal path in their electronic designs.

The DS1035Z-10 features a 5-tap silicon delay line with each tap programmable to insert a delay from 4ns to 1000ns, in 4ns increments. This level of granularity allows for fine-tuning of signal timing, ensuring that it can meet the specific requirements of various applications. The device operates from a single 5V supply, making it compatible with many standard digital systems.

One of the key benefits of the DS1035Z-10 is its ease of use. It is controlled via a simple serial interface, which allows the user to program the delay settings without the need for complex hardware configurations. The serial interface also enables the delay to be dynamically adjusted on-the-fly, providing flexibility for systems that require real-time timing modifications.

The DS1035Z-10 is available in a compact 8-pin SO package, making it suitable for space-constrained applications. Its low-power consumption and wide operating temperature range of -40°C to +85°C ensure reliable performance in a variety of environments, from industrial control systems to consumer electronics.

Applications for the DS1035Z-10 are diverse and include clock distribution, signal buffering, pulse-width modulation, and the timing adjustment of digital signals in data communication, video processing, and audio applications. Its programmable nature also makes it an ideal choice for prototyping and experimentation, where timing requirements may evolve throughout the development process.

In summary, the Maxim Integrated DS1035Z-10 programmable delay line is a compact, versatile, and easy-to-use component that provides precise delay adjustments for a multitude of electronic applications. Its ability to fine-tune signal timing with high precision makes it an invaluable tool for engineers and designers working on the cutting edge of digital electronics.

You May Also Be Interested in

ON Semiconductor
IC DELAY LINE 512TAP PROG 24QFN
Lowest to $35.2083
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $7.0747
Micrel
PROGRAMMABLE DELAY CHIP
Need more? Email Us
ON Semiconductor
IC PROGRAM DELAY 3.3V ECL 32LQFP
Need more? Email Us
Maxim Integrated
IC DEL LINE 256TAP 510NS 16SOIC
Lowest to $17.7376
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $14.9087
Analog Devices Inc.
IC DELAY LINE 100PS 32SMT
Lowest to $243.3567
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $5.0089
Maxim Integrated
IC DELAY LINE 16TAP 69NS 16SOIC
Lowest to $14.0771

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4299 $66.0093
15+ $7.7373 $116.0595
24+ $7.4956 $179.8944
32+ $7.2539 $232.1248
42+ $7.0120 $294.5040
56+ $6.2867 $352.0552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess