EN
  • EN
  • DE

DS1020-50

Part No DS1020-50
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description DELAY PROG 8-BIT 0.50NS 16-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Number of Taps/Steps 256
Function Programmable
Delay to 1st Tap 10ns
Tap Increment 0.5 ns
Available Total Delays 137.5ns
Voltage - Supply 5V
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number DS1020
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 111138-DS1020-50
Ultra Librarian 3D Model Ultra Librarian DS1020-50 CAD Model

Description

Introducing the DS1020-50 Programmable Delay Line from Maxim Integrated

The DS1020-50 is a state-of-the-art programmable delay line developed by Maxim Integrated, designed to meet the stringent demands of high-speed data communication and signal processing applications. This silicon delay line offers a precise, stable, and adjustable delay on a per-nanosecond basis, making it an invaluable component for timing adjustment in digital circuits.

Key Features

  • Programmable Delay: The DS1020-50 provides a delay range from 0 to 5.0ns in 1024 discrete steps, allowing for fine-tuning of timing signals with a resolution of 5ps per step.
  • Low-Voltage Operation: Operating at a voltage range of 4.75V to 5.25V, this delay line is optimized for low-power applications.
  • High-Speed Capability: With a fast propagation delay of 10ns and a pulse width distortion of less than 2ns, it ensures high-speed operation without compromising signal integrity.
  • Temperature Stability: The temperature coefficient is as low as 100ppm/°C, guaranteeing a consistent performance across a wide temperature range.

Applications

The DS1020-50 is ideally suited for a variety of applications that require precise timing adjustments, including:

  • Signal synchronization in networking and telecommunications
  • Skew compensation in high-speed data buses
  • Timing calibration in digital systems
  • Waveform generation and timing control in test and measurement equipment

Easy Integration

The device comes in a compact 8-pin DIP or SO package, ensuring easy integration into existing designs without the need for significant board rework. With its industry-standard footprint, the DS1020-50 can be swiftly incorporated into a variety of digital systems.

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the DS1020-50 is no exception. Each device undergoes rigorous testing to ensure it meets the highest standards, providing designers with confidence in their system's performance and durability.

Whether you're designing a new system or upgrading an existing one, the DS1020-50 programmable delay line offers a versatile and reliable solution for managing timing challenges in complex electronic circuits.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 16TAP 69NS 16SOIC
Lowest to $14.0771
Maxim Integrated
Delay Line IC Nonprogrammable 5 Tap 100ns 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Analog Devices Inc.
Delay Lines / Timing Elements 5-Tap Economy Timing Element (Delay Line
Need more? Email Us
ON Semiconductor
IC DELAY LINE 1024TAP PROG 32QFN / Delay Line IC Programmable 1024 Tap 2.5ns ~ 13ns 32-VFQFN Exposed Pad
Need more? Email Us
Maxim Integrated
IC DEL LN 256TAP 127.5NS 16TSSOP / Delay Line IC 1-Shot, Programmable 256 Tap 127.5ns 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $8.7709
Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DEL LINE 256TAP 510NS 16SOIC
Lowest to $17.7376
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $7.3665

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess