EN
  • EN
  • DE

DS1013M-30

Part No DS1013M-30
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 30NS 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Function Multiple, NonProgrammable
Delay to 1st Tap 30ns
Available Total Delays 30ns
Number of Independent Delays 3
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number DS1013
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 585964-DS1013M-30
Ultra Librarian 3D Model Ultra Librarian DS1013M-30 CAD Model

Description

The DS1013M-30 is a highly reliable and versatile programmable delay line designed by Maxim Integrated, a company renowned for its innovative and high-performance integrated circuits. This precision device is engineered to provide a programmable delay to digital signals, making it an essential component for timing adjustments in a wide range of electronic applications.

Key Features

  • Programmable Delay Range: The DS1013M-30 offers a delay range of up to 30ns, with the ability to be programmed in 5ns increments, allowing for precise timing adjustments.
  • High-Speed Operation: With its fast propagation delay and high-speed capabilities, this delay line is suitable for high-frequency applications.
  • Three-State Outputs: The device includes three-state outputs that provide additional flexibility for interfacing with other components in your circuit.
  • Low Power Consumption: Designed with power efficiency in mind, the DS1013M-30 operates with low power dissipation, making it ideal for power-sensitive designs.
  • Wide Operating Temperature Range: It is functional across a broad temperature range, ensuring reliable performance in various environmental conditions.

Applications

The DS1013M-30's ability to fine-tune the timing of digital signals makes it an excellent choice for applications such as:

  • Signal processing
  • Timing adjustment in digital circuits
  • Network synchronization
  • Waveform generation
  • Glitch removal

Technical Specifications

Parameter Value
Supply Voltage (VCC) 4.75V to 5.25V
Operating Temperature -40°C to +85°C
Delay Range 0ns to 30ns
Package 8-pin SOIC

With its combination of precision, flexibility, and reliability, the DS1013M-30 from Maxim Integrated stands out as a top-tier choice for designers looking to incorporate a programmable delay line into their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC
Need more? Email Us
Analog Devices Inc.
Delay Lines / Timing Elements 5-Tap Economy Timing Element (Delay Line
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE / Delay Line IC Nonprogrammable 5 Tap 500ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Maxim Integrated
3-IN-1 SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
IC DEL LINE 256TAP 510NS 16SOIC
Lowest to $17.7376
Micrel
PROGRAMMABLE DELAY CHIP
Need more? Email Us
Maxim Integrated
MXD1000 5-TAP SILICON DELAY LINE / Delay Line IC Multiple 5 Tap 200ns 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Maxim Integrated
Delay Line IC Nonprogrammable 5 Tap 40ns 8-SOIC (0.154", 3.90mm Width)
Lowest to $8.1818
ON Semiconductor
IC DELAY LINE 1024TAP 32-LQFP
Lowest to $10.9050

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7665 $60.8985
21+ $5.5520 $116.5920
33+ $5.3785 $177.4905
45+ $5.2050 $234.2250
58+ $5.0316 $291.8328
77+ $4.5110 $347.3470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess