The DS1013-15 is a high-quality, programmable silicon delay line product from Maxim Integrated, offering precise delay time control for a wide range of applications. This versatile component is designed to provide a fixed delay of 15 nanoseconds to the input signal, with the added ability to program the delay in increments of 5 nanoseconds up to a maximum of 35 nanoseconds.
Key Features
- Programmable Delay: Users can easily program the delay from 15ns up to 35ns in 5ns steps to meet specific timing requirements.
- High Precision: The DS1013-15 offers a precise delay line with low jitter and high accuracy, ensuring reliable performance in critical timing applications.
- Low Voltage Operation: It operates at a 5V ±10% supply voltage, making it suitable for various digital systems.
- Wide Operating Temperature: The device functions over an extended temperature range of -40°C to +85°C, catering to industrial and automotive applications.
- Compact Form Factor: Housed in an 8-pin (150mil) SO package, the DS1013-15 is designed for space-constrained environments.
Applications
The DS1013-15's programmable nature makes it an ideal choice for a multitude of applications, including but not limited to:
- Timing adjustments in digital circuits
- Signal processing and waveform generation
- Skew correction in clock distribution networks
- Glitch and setup/hold violation fixing in digital systems
- Telecommunications and networking equipment
Technical Specifications
| Parameter |
Value |
| Base Delay |
15ns |
| Incremental Step |
5ns |
| Maximum Delay |
35ns |
| Supply Voltage |
5V ±10% |
| Operating Temperature |
-40°C to +85°C |
| Package |
8-pin SO |
For engineers and designers looking for a reliable, programmable delay line, the DS1013-15 from Maxim Integrated is an excellent choice that combines flexibility with performance.