EN
  • EN
  • DE

DS1010-125

Part No DS1010-125
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 10TAP 125NS 14DIP / Delay Line IC Nonprogrammable 10 Tap 125ns 14-DIP (0.300", 7.62mm)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Delay Lines
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Number of Taps/Steps 10
Function Nonprogrammable
Delay to 1st Tap 12.5ns
Tap Increment 12.5 ns
Available Total Delays 125ns
Number of Independent Delays 1
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number DS1010
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MAXMAXDS1010-125,2156-DS1010-125-MA
Standard Package 25
Win Source Part Number 997564-DS1010-125
Ultra Librarian 3D Model Ultra Librarian DS1010-125 CAD Model

Description

The Maxim Integrated DS1010-125 is a high-quality, precision silicon delay line product designed to provide a reliable and customizable timing solution for a wide range of electronic applications. This versatile component is capable of delivering programmable delays, making it an ideal choice for engineers and designers looking to fine-tune the timing characteristics within their digital circuits.

Key Features

  • Programmable Delays: The DS1010-125 offers five equally spaced delays that can be easily programmed to meet specific timing requirements, ensuring flexibility and adaptability in circuit designs.
  • High Precision: With its precise delay increments, the DS1010-125 ensures accurate timing, which is critical for the synchronization of digital signals within complex electronic systems.
  • Low Power Consumption: Designed with energy efficiency in mind, this delay line consumes minimal power, making it suitable for battery-powered devices and applications where power conservation is essential.
  • Wide Operating Temperature Range: The device operates reliably over a broad temperature range, making it suitable for use in environments with varying thermal conditions.
  • Compact Size: The small form factor of the DS1010-125 allows for easy integration into space-constrained applications without sacrificing performance or functionality.

Applications

The DS1010-125 is used in a variety of applications where precise timing delays are necessary. These include, but are not limited to:

  • Signal Processing
  • Communication Systems
  • Embedded Systems
  • Computer Networking
  • Industrial Controls

Technical Specifications

With a delay range of 125ns, the DS1010-125 is designed to meet the stringent requirements of high-speed digital systems. The device is available in a robust surface-mount package, ensuring a secure and reliable connection to the printed circuit board (PCB).

For those looking to incorporate the DS1010-125 into their designs, detailed technical documentation, application notes, and support are available from Maxim Integrated. This ensures that integrating the DS1010-125 into your project will be a smooth and straightforward process.

You May Also Be Interested in

ON Semiconductor
IC PROGRAM DELAY 3.3V ECL 32LQFP
Need more? Email Us
ON Semiconductor
IC DELAY LINE 1024TAP PROG 32QFN / Delay Line IC Programmable 1024 Tap 2.5ns ~ 13ns 32-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $17.4627
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $5.0089
Maxim Integrated
MXD1000 5-TAP SILICON DELAY LINE / Delay Line IC Multiple 5 Tap 200ns 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Maxim Integrated
3-IN-1 SILICON DELAY LINE
Need more? Email Us
Analog Devices Inc.
IC DELAY LINE 100PS 32SMT
Lowest to $243.3567
Analog Devices Inc.
Delay Lines/Timing Elements LTC6994 - TimerBlox: Delay Block/ Debouncer
Lowest to $8.1612
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $8.7709

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess