The DS1005-125 is a highly versatile and programmable delay line component from Maxim Integrated, designed to provide precise timing adjustments in a wide range of digital circuits. This product is engineered to offer five independently programmable delay lines, which are essential for synchronizing signals, clock management, and improving the timing of digital interfaces in complex electronic systems.
Key Features
- Programmable Delays: The DS1005-125 features five delay lines with tap points programmable in 250ps increments, allowing for fine-tuning of signal timing to meet specific design requirements.
- Wide Range: It offers a delay range from 1ns to 32ns, providing a broad spectrum of timing options for various applications.
- High Precision: The delay accuracy is ±5% or ±2ns, whichever is greater, ensuring reliable and consistent performance.
- Voltage Operation: This device operates from a single 5V ±10% supply, making it compatible with standard digital logic levels and simplifying power supply design.
- Temperature Range: The DS1005-125 is operational over the industrial temperature range of -40°C to +85°C, suitable for harsh environments.
Applications
The DS1005-125 is ideal for a variety of applications where precise timing adjustments are critical. This includes:
- Signal Synchronization in Digital Systems
- Clock Distribution Networks
- Skew Adjustment
- Telecommunications and Networking Equipment
- Embedded Systems
- Test and Measurement Instruments
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
5V ±10% |
| Operating Temperature Range |
-40°C to +85°C |
| Delay Range |
1ns to 32ns |
| Delay Increments |
250ps |
| Accuracy |
±5% or ±2ns (greater) |
With its robust feature set and high reliability, the DS1005-125 from Maxim Integrated is a superior choice for designers aiming to optimize the timing characteristics of their electronic systems.