EN
  • EN
  • DE
  • IT

DG442CJ+

Part No DG442CJ+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16DIP / Analog Switch Quad SPST 16-Pin PDIP N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 85 Ohm
Channel-to-Channel Matching (ΔRon) 4 Ohm (Maximum)
Operating Supply Voltage 10 V ~ 30 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 250ns, 170ns
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 4pF, 4pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -100dB @ 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 772669-DG442CJ+
Popularity Medium
Supply and Demand Status Limited
Family Name DG442
Introduction Date July 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DG442CJ+ CAD Model

Description

Maxim Integrated's DG442CJ+: Precision Analog Switch

The DG442CJ+ is a high-performance, precision monolithic quad analog switch designed by Maxim Integrated to provide superior switching performance for a wide array of applications. This component is well-suited for use in systems that require low power consumption, high switching speed, and reliability.

Constructed with Maxim's advanced silicon-gate CMOS technology, the DG442CJ+ offers low on-resistance (R<sub>ON), ensuring minimal signal distortion and efficient power usage. The switch's R<sub>ON is matched between switches to within 5Ω over the full signal range, and the R<sub>ON flatness is guaranteed to be 4Ω or less. This level of precision makes the DG442CJ+ an ideal choice for sample and hold circuits, test equipment, and audio signal routing.

The device operates with a single supply voltage ranging from +4.5V to +30V, or a dual supply of ±4.5V to ±20V, providing flexibility in various circuit designs. The DG442CJ+ also features fast switching times, with t<sub>ON of 175ns and t<sub>OFF of 145ns, making it an excellent option for applications requiring high-speed operation.

With its low power consumption, the DG442CJ+ is perfect for battery-powered devices and portable equipment. The switch's high off-isolation of -75dB at 1MHz and crosstalk of -85dB at 1MHz ensure that signals are cleanly and accurately passed through without interference from other channels.

The DG442CJ+ is designed with a latch-up proof construction, which provides robust protection against overvoltage and makes the device tolerant to human body model electrostatic discharges. This feature enhances the reliability and longevity of the product in the demanding environments it may encounter.

Available in a PDIP-16 package, the DG442CJ+ is easy to integrate into existing designs. Its industry-standard footprint ensures compatibility with a wide range of PCB layouts, simplifying the design process for engineers.

In summary, Maxim Integrated's DG442CJ+ quad analog switch is a versatile and reliable component that offers precise performance, low power consumption, and high-speed operation, making it an excellent choice for a variety of analog signal switching applications.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPDT X 1 15OHM SC70-6
Lowest to $0.0523
STMicroelectronics
IC SWITCH DUAL SPDT 11FLIPCHIP / 2 Circuit IC Switch 2:1 300mOhm 11-FlipChip
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.6240
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16TSSOP / 1 Circuit IC Switch 8:1 75Ohm 16-TSSOP
Need more? Email Us
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $3.5986
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.5873
STMicroelectronics
IC SWITCH DUAL SPDT 16QFN / 2 Circuit IC Switch 2:1 500mOhm 16-QFN (3x3)
Need more? Email Us
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $3.6298

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess