EN
  • EN
  • DE
  • IT

DG418LDY+

Part No DG418LDY+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO
Number of Circuits 1
Max On Resistance 35 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 9 V to 36 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 175ns, 185ns
Charge Injection 15pC
Channel Capacitance(CS off, CD off) 8pF, 8pF
Max Leakage Current (IS off) 250pA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1033293-DG418LDY+
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DG418LDY+ CAD Model

Description

The DG418LDY+ is a high-performance, single-pole, single-throw (SPST) analog switch that has been meticulously engineered by Maxim Integrated to cater to a wide array of applications requiring efficient and precise signal routing. This device is part of the DG400 series, well-known for their reliability and versatility in the analog switching domain.

Key Features

  • Low On-Resistance: The DG418LDY+ boasts an exceptionally low on-resistance (R<sub>ON), typically around 35 ohms, which ensures minimal signal attenuation and power loss, thus preserving signal integrity.
  • High-Speed Switching: With its fast switching times (t<sub>ON and t<sub>OFF), this analog switch is capable of handling high-frequency signals effectively, making it suitable for precision applications.
  • Single Supply Operation: The device can operate from a single supply voltage ranging from +10V to +30V, or a dual supply of ±4.5V to ±20V, providing design flexibility for various system architectures.
  • Low Power Consumption: The DG418LDY+ is designed for energy-efficient operation, which is crucial for battery-powered and portable devices.
  • Enhanced ESD Protection: Electrostatic discharge (ESD) protection is integrated into the device, safeguarding it against unexpected voltage spikes and enhancing its robustness in harsh environments.

Applications

The DG418LDY+ is ideally suited for a range of applications, including but not limited to:

  • Sample and hold circuits
  • Test equipment and instrumentation
  • Data acquisition systems
  • Battery-powered and portable devices
  • Audio and video signal routing
  • Communication systems

Technical Specifications

Parameter Value Configuration SPST Number of Channels 1 On-Resistance (R<sub>ON) 35Ω (typical) Supply Voltage Range +10V to +30V, ±4.5V to ±20V Switching Times (t<sub>ON/t<sub>OFF) Fast ESD Protection Yes

The DG418LDY+ from Maxim Integrated stands out as a reliable choice for designers looking to optimize their signal routing with precision and efficiency. Its robust feature set ensures that it can be seamlessly integrated into a multitude of electronic systems, delivering performance and reliability that Maxim Integrated's products are known for.

You May Also Be Interested in

STMicroelectronics
IC SWITCH DUAL SPDT 11FLIPCHIP / 2 Circuit IC Switch 2:1 300mOhm 11-FlipChip
Need more? Email Us
ON Semiconductor
ANALOG SWITCH / Circuit IC Switch
Lowest to $0.3913
Texas Instruments
IC MUX/DEMUX 8X1 16TVSOP / 1 Circuit IC Switch 8:1 195Ohm 16-TVSOP
Lowest to $0.1807
STMicroelectronics
IC SWITCH DUAL SPDT 16QFN / 2 Circuit IC Switch 2:1 500mOhm 16-QFN (3x3)
Need more? Email Us
ON Semiconductor
LOG CMOS ANALOG SWITCH / Circuit IC Switch
Lowest to $1.3583
Texas Instruments
IC SWITCH SPDT X 1 15OHM SC70-6
Lowest to $0.0523
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $3.5986
Analog Devices Inc.
IC SWITCH SPDT 8MSOP / 1 Circuit IC Switch 2:1 35Ohm 8-MSOP
Lowest to $6.3977

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess