EN
  • EN
  • DE

DG407AZ/883B

Part No DG407AZ/883B
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Analog Multiplexer Dual 8: 1 28-Pin LCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package LCC
Max Dual Supply Voltage 20 V
Max Operating Temperature 125 °C
Max Supply Voltage 30 V
Min Dual Supply Voltage 4.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 5 V
Mount Surface Mount
Number of Channels 2
Number of Inputs 16
Number of Outputs 2
Number of Pins 28
Power Dissipation 816 mW
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1216203-DG407AZ/883B
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DG407AZ/883B CAD Model

Description

Maxim Integrated DG407AZ/883B Multiplexer

The Maxim Integrated DG407AZ/883B is a high-performance, single 16-channel CMOS analog multiplexer designed to meet the stringent requirements of military and aerospace applications. This precision device offers a unique combination of features that make it ideal for complex electronic systems requiring reliable and accurate signal routing.

Key Features:

  • Wide Voltage Range: The DG407AZ/883B operates with a dual ±15V or a single +12V to +30V power supply, providing versatility in different circuit configurations.
  • Low On-Resistance: With an on-resistance of just 100Ω, the multiplexer ensures minimal signal attenuation, making it suitable for high-fidelity applications.
  • Low Charge Injection: The device has a low charge injection of 15pC at the switch turn-off, minimizing distortion and preserving signal integrity.
  • High Off-Isolation: It features high off-isolation of -75dB at 1MHz, reducing crosstalk between channels and enhancing overall system performance.
  • Single 16-Channel or Dual 8-Channel Configuration: The multiplexer can be used as a single 16-channel or dual 8-channel device, offering flexibility in signal routing for complex systems.
  • Break-Before-Make Switching: The DG407AZ/883B ensures break-before-make switching, which prevents momentary shorting when switching between channels.
  • MIL-STD-883 Compliant: The device is designed to meet the requirements of MIL-STD-883, ensuring reliability and performance in harsh environments.

Applications:

  • Secure Communications
  • Data Acquisition Systems
  • Avionics
  • Military Equipment
  • Test and Measurement Instruments

The Maxim Integrated DG407AZ/883B is an excellent choice for engineers and designers looking for a robust multiplexer that can handle the demands of military and aerospace applications. With its low on-resistance, low charge injection, and high off-isolation, this multiplexer ensures that analog signals are routed with high precision and minimal interference, maintaining signal fidelity and system integrity.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess