EN
  • EN
  • DE

DG307AAK/883B

Part No DG307AAK/883B
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH COTS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 50 Ohm
Dual Supply Voltage(V±) ±5 V to 18 V
Max Switch Time (Ton,Toff) 250ns, 150ns
Charge Injection 12pC
Channel Capacitance(CS off, CD off) 14pF, 14pF
Max Leakage Current (IS off) 1nA
Crosstalk -74dB @ 500kHz
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 14-CERDIP
Win Source Part Number 014237-DG307AAK/883B
Family Name DG307A
Introduction Date February 14, 2000
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DG307AAK/883B CAD Model

Description

The DG307AAK/883B is a high-performance analog switch from Maxim Integrated, designed to deliver precision and reliability for a wide range of demanding applications. This product is part of Maxim's commitment to providing innovative analog and mixed-signal engineering solutions that meet the stringent requirements of military, aerospace, and industrial markets.

Key Features

  • Low On-Resistance: The DG307AAK/883B boasts a low on-resistance, which ensures minimal signal distortion and power loss, making it ideal for high-frequency signal switching.
  • Fast Switching Speeds: With its quick transition times, this analog switch is capable of handling high-speed applications, ensuring that signals are passed through with minimal delay.
  • Single or Dual Supply Operation: This versatile switch can operate with a single positive supply or with dual supplies, providing flexibility for different circuit configurations.
  • High Off-Isolation: The device features high off-isolation, which minimizes crosstalk between channels when the switch is in the off position.
  • Extended Temperature Range: The DG307AAK/883B is designed to operate over a wide temperature range, making it suitable for harsh environments.
  • Military Standards: This product meets the MIL-STD-883B standard, ensuring reliability and performance under extreme conditions.

Applications

The DG307AAK/883B is well-suited for a variety of applications that require high-precision analog signal management. These include:

  • Test Equipment
  • Data Acquisition Systems
  • Communication Systems
  • Avionics
  • Medical Equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability. The DG307AAK/883B is manufactured using high-grade materials and state-of-the-art technology, ensuring that it meets the rigorous standards expected by its customers. With Maxim's reputation for excellence, users can be confident in the performance and durability of this analog switch.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess