EN
  • EN
  • DE

SMCJ28A-13

Part No SMCJ28A-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 28VWM 45.4VC SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 45.4V Clamp 33A Ipp Tvs Diode Surface Mount SMC
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package SMC
Family Name SMCJ28
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SMCJ28ATR-ND, SMCJ28A13, SMCJ28ACT-ND, SMCJ28ATR, SMCJ28ACT, SMCJ28ADICT, SMCJ28ADITR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895936-SMCJ28A-13
Ultra Librarian 3D Model Ultra Librarian SMCJ28A-13 CAD Model

Description

SMCJ28A-13 Transient Voltage Suppressor from Diodes Incorporated

The SMCJ28A-13 is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. This component is specifically engineered to safeguard circuits by clamping excessive transient voltages down to a level that can be safely managed by the sensitive components they protect.

Constructed with proprietary silicon avalanche technology, the SMCJ28A-13 offers a peak pulse power dissipation of 1500 Watts for 10/1000μs waveforms, which makes it an ideal solution for absorbing high amounts of transient energy and preventing damage to the device. The diode operates in a stand-off voltage of 28V, making it suitable for a variety of applications that require this level of voltage protection.

The SMCJ28A-13 comes in a DO-214AB (SMC) package, which is known for its compact footprint and ability to handle high thermal conditions. This packaging allows for efficient PCB layout and is compatible with typical soldering processes, facilitating easy integration into a wide range of products. Moreover, the device is characterized by its low incremental surge resistance and excellent clamping capability, ensuring that the protected circuit remains safe even under extreme transient conditions.

With its fast response time, the SMCJ28A-13 reacts almost instantaneously to transient voltage spikes, thus offering quick and reliable protection. It also features a unidirectional polarity, which is specifically tailored for DC applications. The device meets the ISO 7637-2 pulse 5a and 5b requirements and is compliant with the RoHS directive 2011/65/EU and Amendment 2015/863, indicating that it is free from hazardous substances and is environmentally friendly.

Applications for the SMCJ28A-13 include the protection of sensitive electronics in automotive systems, consumer electronics, power supplies, and industrial equipment. Its rugged design and reliable performance make it an essential component for designers looking to enhance the durability and longevity of their electronic products.

Overall, the SMCJ28A-13 from Diodes Incorporated represents a practical and effective solution for protecting electronic circuits against the damaging effects of voltage transients and spikes, ensuring that your devices operate smoothly and reliably in a variety of challenging conditions.

You May Also Be Interested in

Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8736 $61.1520
165+ $0.7169 $118.2885
250+ $0.6945 $173.6250
345+ $0.6721 $231.8745
445+ $0.6497 $289.1165
595+ $0.5825 $346.5875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,610 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess