EN
  • EN
  • DE

SN74ALS642A-1N

Part No SN74ALS642A-1N
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCEIVER INVERT 5.5V 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Transceiver, Inverting 1 Element 8 Bit per Element Open Collector Output 20-PDIP
Manufacturer Texas Instruments
Series 74ALS
Package Tube
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-PDIP
Family Name 74ALS642
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74ALS642A-1NG4, SN74ALS642A-1NE4-ND, SN74ALS642A-1NE4, SN74ALS642A-1NG4-ND, 296-5072-5, -SN74ALS642A-1N-NDR, SN74ALS642A1N
Quantity per package 20
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896469-SN74ALS642A-1N
Ultra Librarian 3D Model Ultra Librarian SN74ALS642A-1N CAD Model

Description

The SN74ALS642A-1N is a high-quality integrated circuit produced by Texas Instruments, a leader in the semiconductor industry. This particular chip belongs to the 'ALS' series, which stands for Advanced Low-Power Schottky technology, offering a balanced compromise between speed and power consumption.

This device is an octal bus transceiver designed with two distinct sets of eight bidirectional input/output (I/O) lines. It is primarily used to facilitate communication between two buses of data. The SN74ALS642A-1N features two sets of direction control (DIR) and output enable (OE) pins, which give the user precise control over data flow and signal integrity.

Key Features:

  • Bi-Directional Data Flow: With 8-bit bi-directional data flow per bus, it allows for efficient data transfer between high-speed systems.
  • Low Power Consumption: The ALS technology ensures that the device operates with reduced power draw, making it suitable for power-sensitive applications.
  • High-Speed Operation: Despite its low power usage, it does not compromise on speed, ensuring rapid data transfer rates that are essential for modern electronic systems.
  • Output Enable (OE): The OE inputs allow the user to place the eight outputs in either a normal logic state or a high-impedance state, thus providing a way to disconnect the bus when it is not in use.
  • Direction Control (DIR): The DIR inputs determine the direction of data flow, thereby offering flexibility in managing the direction of data transmission.
  • Wide Operating Temperature Range: It can operate effectively across a broad temperature range, ensuring reliability in various environmental conditions.

Typically housed in a 20-pin plastic DIP (Dual In-line Package), the SN74ALS642A-1N is compatible with TTL (Transistor-Transistor Logic) levels, which allows for easy integration into existing systems without the need for additional interfacing components. This makes it a versatile choice for designers looking to implement robust data bus communications in their digital systems.

Whether it's for data processing, telecommunications, or computing applications, the SN74ALS642A-1N by Texas Instruments provides a reliable and efficient solution for managing complex data transfer requirements in a wide range of electronic devices.

You May Also Be Interested in

Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess