EN
  • EN
  • DE

78M6612-IMR/F/PD

Part No 78M6612-IMR/F/PD
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Energy Metering
Manufacturer Maxim Integrated
Win Source Part Number 165897-78M6612-IMR/F/PD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 78M6612-IMR/F/PD CAD Model

Description

Maxim Integrated 78M6612-IMR/F/PD Energy Measurement Processor

The 78M6612-IMR/F/PD from Maxim Integrated is a highly integrated, single-phase, fully self-contained energy measurement processor designed for a wide range of applications. This sophisticated device is equipped with a full 32-bit computing engine, an MPU core, and real-time clock (RTC), which makes it perfect for implementing in power meters, smart plugs, and various energy monitoring systems.

With its precise measurement capabilities, the 78M6612-IMR/F/PD can compute RMS voltage, RMS current, active and reactive power, power factor, and line frequency. This level of precision ensures that users can rely on the data for making informed decisions about energy consumption and efficiency. Moreover, the device features an on-chip temperature sensor and battery monitor, which further extends its utility in complex energy management systems.

The 78M6612-IMR/F/PD is equipped with a 22-bit delta-sigma ADC, which ensures high accuracy in measurement. Additionally, it supports a wide range of current sensors, including current transformers and Rogowski coils, providing flexibility for different types of installations. The processor is also designed with embedded flash memory, which allows for the storage of critical firmware and data, including calibration coefficients and measurement data logs.

For communication, the device incorporates a UART interface that can be used to interface with external microcontrollers or communication modules. This feature is essential for integrating the energy measurement processor into larger systems that require remote monitoring and data analysis.

Maxim Integrated has ensured that the 78M6612-IMR/F/PD is not only powerful but also energy-efficient. The processor operates over a wide supply voltage range and has a low-power mode to reduce power consumption when full operation is not required. This makes it an ideal choice for applications where power efficiency is a priority.

In summary, the 78M6612-IMR/F/PD from Maxim Integrated is a versatile and accurate energy measurement processor that can be used in a variety of applications to monitor and manage energy usage effectively. Its integration of advanced measurement capabilities, flexible sensor support, and efficient operation make it a valuable component for any energy-conscious system design.

You May Also Be Interested in

Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
PWR MGMT SUPERVISORY / Meter IC
Need more? Email Us
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.6059 $61.3003
40+ $2.9580 $118.3200
61+ $2.8656 $174.8016
84+ $2.7732 $232.9488
108+ $2.6808 $289.5264
145+ $2.4036 $348.5220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess