EN
  • EN
  • DE

ADSST-AVR-1169

Part No ADSST-AVR-1169
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY MANAGEMENT / Meter IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Base Product Number ADSST-AVR-1169
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1345488-ADSST-AVR-1169
Ultra Librarian 3D Model Ultra Librarian ADSST-AVR-1169 CAD Model

Description

The ADSST-AVR-1169 is a cutting-edge microcontroller unit (MCU) from Analog Devices Inc., designed to cater to the demanding needs of modern embedded systems. This high-performance product is part of the renowned AVR series, known for its robust architecture, efficiency, and versatility. The ADSST-AVR-1169 is an ideal choice for applications requiring precise control and real-time responsiveness, such as industrial control systems, automotive electronics, and IoT devices.

Key Features

  • Advanced RISC Architecture: The ADSST-AVR-1169 boasts a powerful Reduced Instruction Set Computing (RISC) architecture that enables fast and efficient processing with a minimal instruction set, leading to quicker execution of tasks and optimal power consumption.
  • High Clock Speed: With a high clock speed, this MCU facilitates rapid data processing and supports complex algorithms, ensuring that your applications run smoothly and without delay.
  • Integrated Peripherals: This device comes with a range of built-in peripherals, including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), timers, and serial communication interfaces, which simplifies design and reduces the need for additional components.
  • Low Power Consumption: The ADSST-AVR-1169 is engineered for energy efficiency, making it suitable for battery-powered and energy-sensitive applications. Its power-saving modes ensure extended operational life and reliability.
  • Robust Security Features: Security is a top priority for the ADSST-AVR-1169, providing features that protect against unauthorized access and ensure data integrity, which is crucial for applications dealing with sensitive information.

Applications

The versatility of the ADSST-AVR-1169 allows it to be utilized across a wide range of applications. Its reliable performance and robust feature set make it particularly well-suited for the following:

  • Industrial Automation
  • Automotive Control Systems
  • Smart Home Devices
  • Portable Medical Equipment
  • Energy Management Systems

Technical Specifications

For detailed technical specifications, please refer to the ADSST-AVR-1169 datasheet provided by Analog Devices Inc. This datasheet contains comprehensive information on the MCU's capabilities, including memory size, I/O pin configurations, electrical characteristics, and packaging details.

Please note that the information provided here is subject to change and it is recommended to consult the latest datasheets and product resources for the most current information.

You May Also Be Interested in

Analog Devices Inc.
IC MONITOR QUAD UV/OV 16LFCSP
Lowest to $14.3414
Maxim Integrated
IC ENERY METER 3PH 128K 100-LQFP / 3 Phase Meter IC 100-LQFP (14x14)
Lowest to $20.3338
Maxim Integrated
IC PWR MEASUREMENT 1PH 10-TQFN
Need more? Email Us
Renesas Electronics America
IC ENERGY METERING 28SSOP
Lowest to $2.6115
Maxim Integrated
IC ENERGY METER 256KB 68-QFN / Single Phase, Dual Phase Meter IC 68-SQFN (8x8)
Lowest to $8.3317
Microchip Technology
IC PWR MONITOR I2C 1PH 28VQFN
Lowest to $1.6769
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Microchip Technology
48-TQFP, IND TEMP, 1.8V/3V, TRAY
Lowest to $8.7314
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $27.8572

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess