EN
  • EN
  • DE

78M6610+PSU/B00

Part No 78M6610+PSU/B00
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC ENERGY MEASURMENT 1PH 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Input Impedance 30 kOhm to 90 kOhm
Voltage - I/O High 0.6V, 2V
Voltage - I/O Low 0.5V, 0.8V
Operating Supply Current 8.1mA
Supply Voltage - Operating 3 V to 3.6 V
Meter Type Single Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TQFN (4x4)
Win Source Part Number 165896-78M6610+PSU
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 78M6610+PSU/B00 CAD Model

Description

The Maxim Integrated 78M6610+PSU/B00 is a highly sophisticated, single-phase, fully self-contained energy measurement processor that offers a comprehensive solution for accurate power monitoring. Designed with precision in mind, this device is well-suited for a variety of applications, including smart plugs, appliances, and other power monitoring systems.

Key Features:

  • High Accuracy: The 78M6610+PSU/B00 provides high-precision energy measurement with less than 0.1% error over a 2000:1 dynamic range, making it ideal for critical applications where precise energy data is necessary.
  • Integrated MCU: It features an onboard 32-bit compute engine (CE), which processes measurements and provides flexibility for customization and calibration to support various system requirements.
  • On-Chip Flash Memory: Equipped with non-volatile memory, the device allows for firmware upgrades and application-specific configurations, ensuring longevity and adaptability.
  • Autonomous Operation: The 78M6610+PSU/B00 can operate independently of the host processor, reducing system complexity and power consumption.
  • Embedded Power Supply Measurement: It includes a full suite of power supply measurement and diagnostic features, enabling comprehensive power quality monitoring and analysis.

Applications:

  • Smart plugs and power strips
  • Home and industrial appliances
  • Power meters and energy monitors
  • Uninterruptible power supplies (UPS)
  • Power distribution units (PDUs)

The 78M6610+PSU/B00 is designed to seamlessly integrate into existing and new system designs, offering a turnkey solution for energy measurement and management. With its robust feature set, this processor empowers designers to create more efficient and intelligent power monitoring systems that meet the growing demand for energy data accuracy and reliability.

Maxim Integrated's commitment to innovation is evident in the 78M6610+PSU/B00, making it a top choice for energy-conscious engineers and product designers looking to enhance their applications with precise energy measurement capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $0.4657
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8293 $64.9758
13+ $8.8854 $115.5102
21+ $8.6082 $180.7722
28+ $8.3299 $233.2372
36+ $8.0527 $289.8972
48+ $7.2199 $346.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess