EN
  • EN
  • DE

ADE7858AACPZ-RL

Part No ADE7858AACPZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METER MULTIFUN 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Input Impedance 400 kOhm
Measurement Error 0.2%
Voltage - I/O High 2V, 2.4V
Voltage - I/O Low 0.4V, 0.8V
Operating Supply Current 20mA
Operating Supply Voltage 2.8 V ~ 3.7 V
Meter Type 3 Phase
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 40-WFQFN Exposed Pad, CSP
Manufacturer Package 40-LFCSP-WQ (6x6)
Manufacturer Homepage www.analog.com
Win Source Part Number 717528-ADE7858AACPZ-RL
Popularity Medium
Supply and Demand Status Balance
Family Name ADE7858A
Introduction Date March 28, 2014
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADE7858AACPZ-RL CAD Model

Description

Product Overview: ADE7858AACPZ-RL by Analog Devices Inc.

The ADE7858AACPZ-RL is a highly integrated polyphase multifunction energy metering IC, meticulously engineered by Analog Devices Inc. to deliver precise measurements for residential and commercial energy metering applications. This advanced IC is designed with state-of-the-art technology to ensure accuracy, reliability, and ease of integration in a variety of metering solutions.

Featuring a robust set of functionalities, the ADE7858AACPZ-RL is capable of measuring active, reactive, and apparent energy, along with a host of other critical electrical parameters such as RMS voltage and current, power factor, and frequency. These measurements are essential for the effective management and billing of electrical energy consumption. The IC's high level of integration simplifies design, reduces external component count, and leads to a more compact metering solution.

The ADE7858AACPZ-RL comes in a compact LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant and is designated with the "-RL" suffix, indicating that it is available in reel packaging, which is ideal for automated manufacturing processes. This packaging ensures a streamlined production process and contributes to the overall reliability and quality of the final product.

Key features of the ADE7858AACPZ-RL include:

  • High-accuracy energy metering with less than 0.1% error over a dynamic range of 2000:1.
  • On-chip power quality monitoring with zero-crossing detection and overcurrent detection.
  • Integrated seven-segment LCD driver, making it easy to display meter readings directly.
  • Multiple communication interfaces, including SPI and I2C, for easy integration with external microcontrollers or processors.
  • Comprehensive self-check and diagnostic features that ensure long-term stability and performance.

With its focus on precision and integration, the ADE7858AACPZ-RL by Analog Devices Inc. is an excellent choice for manufacturers looking to develop advanced, reliable, and cost-effective energy metering solutions. This product not only simplifies the design process but also enables the development of meters that meet stringent accuracy requirements set by regulatory bodies worldwide.

For detailed technical specifications, application guides, and support resources, customers can visit Analog Devices Inc.'s official website or contact their local sales office.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2731 $51.2772
29+ $3.5061 $101.6769
45+ $3.3966 $152.8470
61+ $3.2870 $200.5070
79+ $3.1774 $251.0146
106+ $2.8487 $301.9622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,120 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess