EN
  • EN
  • DE

YG981S6R

Part No YG981S6R
Manufacturer Fuji Electric
Catalog Electronic Wholesale
Description Low-Loss Fast Recovery Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 1282621-YG981S6R
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian YG981S6R CAD Model

Description

The YG981S6R is a silicon carbide (SiC) Schottky barrier diode manufactured by Fuji Electric. SiC Schottky diodes offer superior performance compared to traditional silicon diodes, especially in high-voltage and high-frequency applications. They feature very fast switching speeds, low reverse recovery charge, and high operating temperatures, making them ideal for power factor correction (PFC) circuits, motor drives, and other power electronics applications.

Applications:

  • Power Factor Correction (PFC): Improving power efficiency in AC-DC power supplies.
  • Motor Drives: Enhancing efficiency and reducing switching losses in motor control systems.
  • Solar Inverters: Increasing the efficiency of converting solar energy into AC power.
  • Uninterruptible Power Supplies (UPS): Providing reliable backup power with reduced energy consumption.
  • High-Frequency Rectification: Rectifying high-frequency signals with minimal losses.

Features:

  • Silicon Carbide (SiC) Technology: Provides superior switching performance and thermal stability.
  • Schottky Barrier Diode: Offers fast switching speeds and low forward voltage drop.
  • High Reverse Voltage: Withstands high voltage stress in demanding applications.
  • Low Reverse Recovery Charge: Minimizes switching losses and improves efficiency.
  • High Operating Temperature: Operates reliably at high temperatures without degradation.

Benefits:

  • Increased Power Efficiency: Reduces energy consumption and operating costs.
  • Improved System Performance: Enhances the overall performance of power electronic systems.
  • Reduced Switching Losses: Minimizes heat generation and improves reliability.
  • Smaller Footprint: Allows for more compact and lightweight designs.
  • Enhanced Thermal Management: Simplifies cooling requirements due to higher thermal conductivity.

Additional Details:

The YG981S6R SiC Schottky diode is typically available in a discrete package like TO-220 or similar. The specific voltage and current ratings, forward voltage drop, and reverse leakage current should be verified in the manufacturer's datasheet. Proper heat sinking is essential for optimal performance, especially in high-current applications. This diode is commonly used in a wide range of power electronic applications, including electric vehicles, renewable energy systems, and industrial power supplies. The use of SiC technology enables higher switching frequencies, leading to smaller and more efficient power converters.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess