EN
  • EN
  • DE

71M6513-IGTR/F

Part No 71M6513-IGTR/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC ENERGY METER 3PH 100-LQFP  /  3 Phase Meter IC 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Energy Metering
Mfr Analog Devices Inc./Maxim Integrated
Series Single Converter Technology®
Package Tape & Reel
Measurement Error 0.5%
Voltage - Supply 3 V ~ 3.6 V
Meter Type 3 Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number 71M6513
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 71M6513IGTRF,71M6513-IGTR/F-ND,71M6513-IGTR/FCT,71M6513-IGTR/FTR,71M6513-IGTR/FDKR
Standard Package 1,000
Win Source Part Number 1207374-71M6513-IGTR/F
Ultra Librarian 3D Model Ultra Librarian 71M6513-IGTR/F CAD Model

Description

The 71M6513-IGTR/F is a highly integrated, single-phase, energy-metering IC designed by Maxim Integrated. This advanced metering chip is tailored for effective energy measurement in residential and commercial applications. It features a high level of integration to reduce external component count, which in turn minimizes system complexity and cost.

Key Features

  • High Accuracy: The device is engineered to provide precise energy measurement with minimal error, meeting the requirements of international metering standards.
  • Low Power Consumption: Designed for energy-sensitive applications, it operates with minimal power draw, enhancing the overall efficiency of the metering system.
  • Integrated MCU: It includes an embedded microcontroller (MCU) which is optimized for real-time processing of measurement data and handling complex tariff structures.
  • On-Chip Memory: The IC comes with built-in non-volatile memory (NVM) for storing critical data and ensuring data retention even in the event of a power outage.
  • Multi-Functionality: The device supports various functions such as voltage zero-crossing detection, temperature compensation, and a battery-backed real-time clock (RTC).
  • Tamper Detection: Advanced tamper detection capabilities are integrated to protect against potential energy theft or meter tampering.

Applications

The 71M6513-IGTR/F is suitable for a wide range of metering applications, including:

  • Residential energy meters
  • Smart metering solutions
  • Commercial and industrial metering
  • Sub-metering systems

Technical Specifications

The 71M6513-IGTR/F operates over a wide temperature range and is available in a compact 64-pin LQFP package. It interfaces with current transformers and voltage sensors to accurately measure power consumption. The device also supports various communication protocols for easy integration into metering infrastructure.

For detailed technical information, datasheets, and support resources, customers should visit Maxim Integrated's official website or contact their support team.

You May Also Be Interested in

Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $12.9416
Microchip Technology
POWER-MONITORING IC / Single Phase Meter IC 28-QFN (5x5)
Lowest to $5.3736
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
Lowest to $8.7910
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,228 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess