EN
  • EN
  • DE

B72214S231K101

Part No B72214S231K101
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818605-B72214S231K101
Ultra Librarian 3D Model Ultra Librarian B72214S231K101 CAD Model

Description

The B72214S231K101 is a leaded varistor from EPCOS (TDK), designed to protect electronic circuits against transient voltage surges, such as those caused by lightning, inductive load switching, or electrostatic discharge (ESD). It is part of the SIOV metal oxide varistor (MOV) series, known for their high surge current capability and reliable performance.

Applications

  • Protection of power supplies against voltage surges.
  • Surge protection in industrial equipment and machinery.
  • Protection of electronic devices connected to AC power lines.
  • Protection of sensitive electronic components from ESD events.
  • Use in lighting applications for surge suppression.

Features

  • High Surge Current Capability: Capable of withstanding high surge currents.
  • Fast Response Time: Quickly clamps transient voltages to protect downstream circuitry.
  • Leaded Package: Through-hole mounting for easy integration into circuit boards.
  • Wide Operating Voltage Range: Suitable for a variety of voltage applications.
  • RoHS Compliant: Environmentally friendly and lead-free.

Benefits

  • Effective Surge Protection: Prevents damage to sensitive components from voltage transients.
  • Improved System Reliability: Increases the lifespan of electronic equipment by protecting it from voltage surges.
  • Easy Installation: Leaded package simplifies the mounting process.
  • Cost-Effective Solution: Provides reliable surge protection at an affordable price.
  • Compliance with Standards: Meets relevant industry standards for surge protection.

Technical Specifications

Varistor Voltage: 230 V (typical)
Maximum Continuous Voltage (AC): 150 V (RMS)
Maximum Continuous Voltage (DC): 200 V
Surge Current (8/20 µs): 2.5 kA
Clamping Voltage: Varies depending on surge current level
Operating Temperature Range: -40 °C to +85 °C
Package: Leaded

The B72214S231K101 varistor is a reliable and cost-effective solution for protecting electronic equipment from voltage surges and transient events, enhancing the overall reliability and lifespan of the protected devices.

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 32.5V 30A 0603
Need more? Email Us
Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713
Taiyo Yuden
VARISTOR 8V 25A 0402
Need more? Email Us
Littelfuse Inc.
VARISTOR 220V 1.2KA DISC 7MM
Lowest to $0.1470
TDK Corporation
VARISTOR 6.8V 10A 0201
Lowest to $0.0091
Taiyo Yuden
VARISTOR 12V 5A 0402
Lowest to $0.0367
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Lowest to $20.2379
Bourns Inc.
VARISTOR 0402
Lowest to $0.2039
Bourns Inc.
VARISTOR 0603
Lowest to $0.1866

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess