EN
  • EN
  • DE

71M6511H-IGTR/F

Part No 71M6511H-IGTR/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC ENERGY METER RESIDENT 64-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Maxim Integrated
Series Single Converter Technology®
Package Tape & Reel
Product Status Discontinued
Input Impedance 40kOhm ~ 90kOhm
Measurement Error 0.1%
Voltage - I/O High 2V
Voltage - I/O Low 0.8V
Voltage - Supply 3 V ~ 3.6 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number 71M6511
Standard Package 1,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857084-71M6511H-IGTR/F
Ultra Librarian 3D Model Ultra Librarian 71M6511H-IGTR/F CAD Model

Description

Maxim Integrated Product Overview: 71M6511H-IGTR/F

The 71M6511H-IGTR/F is a highly integrated, single-phase, power metering IC designed by Maxim Integrated to provide an efficient solution for energy measurement in residential and industrial applications. This precision analog front-end (AFE) and sophisticated SoC (System on Chip) is engineered to deliver accurate energy data with minimal external components, making it an ideal choice for smart meter manufacturers looking for a reliable and cost-effective metering solution.

Key Features and Benefits

  • High Accuracy: The 71M6511H-IGTR/F offers exceptional measurement accuracy for both active and reactive energy, meeting the stringent requirements of international metering standards. This ensures utility companies can bill customers accurately and consumers can trust the integrity of their energy consumption data.
  • Low Power Consumption: Designed with energy efficiency in mind, the IC operates with very low power consumption, which is critical for reducing the overall energy footprint of the metering device.
  • Integrated MCU: The device includes an integrated 8051-compatible microcontroller (MCU) for flexible programming and data processing. This allows for customization of metering algorithms and easy integration with communication modules for smart grid applications.
  • On-Chip Memory: With onboard non-volatile memory (NVM), the 71M6511H-IGTR/F can store critical data and firmware, facilitating easier updates and data retention during power outages.
  • Versatile Communication: The IC supports various communication interfaces, enabling it to fit into different metering infrastructures and connect with home area networks or utility communication systems.

Applications

The 71M6511H-IGTR/F is versatile and can be utilized in a range of metering applications, including:

  • Residential energy meters
  • Smart metering systems
  • Sub-metering systems
  • Energy management systems

Product Packaging and Quality

Maxim Integrated ensures that the 71M6511H-IGTR/F is available in a compact, surface-mount package that facilitates easy integration into meter designs. It also undergoes rigorous testing and quality control measures to maintain high standards of reliability and performance.

With its combination of accuracy, integration, and efficiency, the 71M6511H-IGTR/F from Maxim Integrated stands out as a sophisticated solution for modern energy metering challenges.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,510 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess