The MX29GL256FHT2R-11G is a 256Mb Flash memory device manufactured by Macronix. It's designed to provide high-density, non-volatile storage for a variety of embedded applications. This device operates on a 3V power supply and offers fast read access, contributing to improved system performance.
Applications:
- Embedded Systems
- Networking Equipment (Routers, Switches)
- Industrial Control Systems
- Automotive Applications (e.g., Navigation Systems, Infotainment)
- Consumer Electronics (e.g., Digital Cameras, MP3 Players)
Features:
- 256Mb (32M x 8 / 16M x 16) Flash Memory
- 3.0V Single Power Supply Operation
- 110ns Access Time
- Sector Erase Architecture
- Program and Erase Suspend/Resume Support
- Hardware Reset Input
- Common Flash Interface (CFI) for easy system integration
- Industrial Temperature Range (-40°C to +85°C)
- Lead-free Packaging
Benefits:
- High Storage Capacity: Enables storage of large amounts of code and data.
- Fast Read Performance: Enhances system responsiveness.
- Low Power Consumption: Suitable for battery-powered applications.
- Reliable Data Storage: Ensures data integrity over extended periods.
- Flexible Sector Management: Allows for efficient memory utilization.
Technical Details:
The MX29GL256FHT2R-11G features a sector erase architecture, enabling individual sectors to be erased and reprogrammed. It also supports program and erase suspend/resume operations, providing flexibility during memory updates. The Common Flash Interface (CFI) allows for standardized identification and configuration, simplifying integration. Typically available in TSOP and BGA packages. For detailed specifications, including timing characteristics, electrical parameters, and package dimensions, refer to the official Macronix datasheet.