EN
  • EN
  • DE

MX63U2GE2GGAXMI01

Part No MX63U2GE2GGAXMI01
Manufacturer Macronix
Catalog DDR
Description 162ball MCP 2G Nand+LPDDR2 128Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957005-MX63U2GE2GGAXMI01
Series *
Ultra Librarian 3D Model Ultra Librarian MX63U2GE2GGAXMI01 CAD Model

Description

The MX63U2GE2GGAXMI01 is a high-performance Octal SPI NOR Flash memory device manufactured by Macronix. This device is designed for applications that require high density, fast access times, and reliable storage. It features a 2Gb (Gigabit) capacity and is ideal for a wide range of embedded systems and storage applications.

Applications

  • Embedded Systems: Used for storing boot code, firmware, and configuration data in microcontrollers and embedded processors.
  • Internet of Things (IoT) Devices: Provides non-volatile memory for storing application code and data in IoT devices.
  • Wearable Electronics: Suitable for wearable devices such as smartwatches and fitness trackers, where low power consumption and small size are critical.
  • Networking Equipment: Employed in routers, switches, and network interface cards (NICs) for storing boot images and configuration files.
  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and human-machine interfaces (HMIs) for storing program code and configuration settings.

Features

  • 2Gb (Gigabit) Capacity: Offers a storage capacity of 2 Gigabits.
  • Octal SPI Interface: Supports high-speed data transfer rates through the Octal SPI (Serial Peripheral Interface).
  • NOR Flash Technology: Utilizes NOR flash technology for fast read access and direct code execution.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Fast Page Read: Supports fast page read operations for improved system performance.
  • Quad I/O Support: Compatible with Quad I/O SPI, doubling the data transfer rate compared to standard SPI.
  • Continuous Read Mode: Enables continuous read operations for streamlined data access.
  • Security Features: Includes security features such as software and hardware write protection to safeguard data integrity.

Benefits

  • High Performance: Fast read access and high data transfer rates improve system performance.
  • Non-Volatile Storage: Retains data even when power is removed, ensuring data preservation.
  • Low Power Consumption: Extends battery life in portable devices.
  • Small Footprint: Compact package design suitable for space-constrained applications.
  • Enhanced Security: Protects stored data from unauthorized access and accidental overwrites.
  • Reliable Operation: Designed for high reliability and long-term data retention.

Additional Details

The MX63U2GE2GGAXMI01 Octal SPI NOR Flash memory device is manufactured using advanced process technology, ensuring high quality and reliability. It is suitable for applications requiring fast, secure, and low-power non-volatile memory. Detailed specifications, including timing diagrams, electrical characteristics, and package information, are available in the manufacturer's datasheet.

You May Also Be Interested in

Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us
Samsung
DDR5-5600 6Gx80 RDIMM 2Rx8 (48GB)
Need more? Email Us
Samsung
DDR5-5600 2Gx64 UDIMM 1Rx8 (16GB)
Need more? Email Us
NVIDIA
NVIDIA Jetson Orin NX 16 GB DDR5
Lowest to $1,067.1642
Intel
Core i7-14700 (33M Cache, up to 5.40 GHz) CN
Need more? Email Us
ASUS
Asus GeForce RTX 5070 PRIME OC 12GB DLSS4
Need more? Email Us
SK hynix
DDR4-3200 2Gx8 (16Gb)
Need more? Email Us
Intel
Xeon 6515P (72M Cache, 2.30 GHz)
Need more? Email Us
ASUS
TUF GeForce RTX 5060 8GB GDDR7 OC Gaming
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess