EN
  • EN
  • DE

MX29LV160CTTC-90

Part No MX29LV160CTTC-90
Manufacturer Macronix
Catalog Misc Products
Description 16M-BIT [2Mx8/1Mx16] CMOS SINGLE VOLTAGE 3V ONLY FLASH MEMORY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Macronix
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832269-MX29LV160CTTC-90
Ultra Librarian 3D Model Ultra Librarian MX29LV160CTTC-90 CAD Model

Description

The MX29LV160CTTC-90 is a 16Mb Flash memory device manufactured by Macronix. It provides non-volatile storage for embedded systems. The device operates at 3V and features a 90ns access time. It's designed for applications requiring fast and reliable data storage.

Applications:

  • Embedded Systems
  • Networking Equipment
  • Industrial Control Systems
  • Consumer Electronics
  • Telecommunications Equipment

Features:

  • 16Mb (2M x 8) Flash Memory
  • 3.0V Single Power Supply Operation
  • 90ns Access Time
  • Sector Erase Architecture
  • Hardware Reset Pin
  • Common Flash Interface (CFI)
  • Top Boot Sector
  • Industrial Temperature Range
  • TSOP Package

Benefits:

  • High-Density Storage: Offers ample storage for code and data.
  • Fast Access Time: Improves system performance with quick data retrieval.
  • Low Power Consumption: Extends battery life in portable devices.
  • Reliable Data Retention: Ensures data integrity and long-term storage.
  • Easy Integration: CFI compliance simplifies integration into existing systems.

Technical Specifications:

The MX29LV160CTTC-90 operates with a single 3.0V power supply. It supports sector erase functionality, allowing specific memory blocks to be erased and reprogrammed without affecting other data. The device is commonly available in a TSOP package. Refer to the Macronix datasheet for detailed technical specifications, including timing diagrams, electrical characteristics, and package dimensions.

You May Also Be Interested in

B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess