EN
  • EN
  • DE

MX52LM08A11XVI

Part No MX52LM08A11XVI
Manufacturer Macronix
Catalog EMMC
Description 8GB eMMC5.1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956459-MX52LM08A11XVI
Series *
Package Tray
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NAND (MLC)
Memory Size 64Gbit
Memory Organization 8G x 8
Memory Interface eMMC_5.1
Clock Frequency 200MHz
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 153-VFBGA
Supplier Device Package 153-LFBGA (11.5x13)
Ultra Librarian 3D Model Ultra Librarian MX52LM08A11XVI CAD Model

Description

The MX52LM08A11XVI is an Octal SPI NOR flash memory device manufactured by Macronix. This type of memory is designed for applications that require high-performance, low-power consumption, and reliable storage. Octal SPI (Serial Peripheral Interface) provides a high data throughput rate with a reduced pin count compared to traditional parallel NOR flash.

Applications

  • Automotive Systems: Used for storing boot code, application code, and data in automotive ECUs (Engine Control Units) and infotainment systems.
  • Industrial Control: Found in industrial automation equipment, programmable logic controllers (PLCs), and human-machine interfaces (HMIs).
  • Networking Equipment: Utilized in routers, switches, and other network devices for storing firmware and configuration data.
  • Embedded Systems: Common in various embedded applications requiring non-volatile memory, such as medical devices and consumer electronics.
  • IoT Devices: Suitable for storing firmware and data in Internet of Things (IoT) devices.

Features

  • Octal SPI Interface: High-speed serial interface that provides fast data transfer rates with fewer pins.
  • NOR Flash Technology: Offers fast random access and execute-in-place (XIP) capability.
  • Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered devices.
  • Wide Voltage Range: Supports a broad range of supply voltages for versatile application.
  • Security Features: May include features such as password protection and secure boot to safeguard data and firmware.

Benefits

  • High Performance: Octal SPI interface enables fast read and write operations, improving system performance.
  • Reliable Storage: NOR flash technology provides high endurance and data retention.
  • Reduced System Cost: Lower pin count simplifies board design and reduces overall system cost.
  • Enhanced Security: Security features protect against unauthorized access and tampering.
  • Long Lifespan: Designed for long-term reliability in demanding environments.

Additional Details

The MX52LM08A11XVI typically operates within a specified voltage range (e.g., 1.8V or 3.3V) and temperature range (e.g., -40°C to +85°C). The device offers various memory densities (e.g., 8Mbit). It features advanced power management modes to minimize power consumption in standby and deep power-down modes. Detailed specifications, including read/write speeds, power consumption, and operating conditions, can be found in the product datasheet provided by Macronix. The XIP (Execute-in-Place) capability allows the host system to execute code directly from the flash memory, eliminating the need to copy code to RAM.

You May Also Be Interested in

SanDisk
Memory (ICs) RoHS
Lowest to $48.7500
Samsung
eMMC
Lowest to $28.1474
Diodes Incorporated
32GB eMMC iNAND IX EM122 ExtTemp
Need more? Email Us
Alliance Memory, Inc.
ASFC32G31T3-51BINTR Alliance Memory eMMC eMMC 32GB, 3V, (TLC Gen3 NAND),Industrial Temp,153ball FBGA (11.5x13mm)-Reel datasheet, inventory, & pricing.
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND AT EM122 Grade2
Need more? Email Us
Diodes Incorporated
128GB eMMC iNAND CL EM122
Need more? Email Us
Samsung
16GB eMMC5.1
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND IX EM122 ExtTemp
Lowest to $650.0000
Diodes Incorporated
8GB eMMC iNAND AT EM122 Grade3
Lowest to $67.4437

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.4286 $91.4286
2+ $88.5715 $177.1430
3+ $85.7143 $257.1429
4+ $82.8572 $331.4288
5+ $74.2858 $371.4290
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess