Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Macronix
Win Source Part Number 331597-MX27C512PC-12
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX27C512PC-12 CAD Model

Description

The Macronix 331597-MX27C512PC-12 is a medium popularity electronic component used in integrated circuits (ICs).

  • Family: Memory
  • Supply and Demand Status: Limited
  • Manufacturer: Macronix
  • Win Source Part Number: 331597-MX27C512PC-12
  • Use: Commonly used in various electronic devices
  • Reason for popularity: Reliability and durability.

You May Also Be Interested in

Microchip Technology
IC OTP 1MBIT 150NS 32TSOP / EPROM OTP 1M-bit 128K x 8 150ns 32-Pin TSOP-I
Need more? Email Us
ECAD model for AT27BV010-15TC
Cypress Semiconductor Corp
EPROM OTP 16K-bit 2K x 8 10ns 28-Pin PLCC T/R
Lowest to $5.2552
ECAD model for CY7C245A-15JIT
STMicroelectronics
512 Kbit 64Kb x8 UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27C512-45XF1
STMicroelectronics
IC EPROM UV 32MBIT 100NS 42CDIP
Need more? Email Us
ECAD model for M27V322-100F1
Microchip Technology
IC OTP 512KBIT 70NS 28SOIC / EPROM OTP 512K-bit 64K x 8 70ns 28-Pin SOIC
Need more? Email Us
ECAD model for AT27LV512A-70RI
Atmel
2-Megabit 256K x 8 OTP EPROM / EPROM OTP 2M-bit 256K x 8 55ns 32-Pin PLCC
Need more? Email Us
ECAD model for AT27C020-55JI
Amd
2 Megabit (128 K x 16-Bit) CMOS EPROM / EPROM UV 2M-bit 128K x 16 120ns 40-Pin CDIP
Need more? Email Us
ECAD model for AM27C2048-120DC
STMicroelectronics
EPROM OTP 2M-bit 256K x 8 70ns 32-Pin PLCC Tube / IC OTP 2MBIT 70NS 32PLCC
Need more? Email Us
ECAD model for M27C2001-70C1
Amd
EPROM OTP 2M-bit 256K x 8 150ns 32-Pin PLCC
Need more? Email Us
ECAD model for AM27C020-150JC

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention