EN
  • EN
  • DE

29F040C-70

Part No 29F040C-70
Manufacturer Macronix
Catalog Hard To Find
Description 4M-BIT [512K x 8] CMOS SINGLE VOLTAGE 5V ONLY EQUAL SECTOR FLASH MEMORY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Macronix
Win Source Part Number 1123523-29F040C-70
Manufacturer Homepage www.macronix.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 29F040C-70 CAD Model

Description

The 29F040C-70 is a 4-Megabit (512K x 8) CMOS Flash Memory device manufactured by Macronix. It is organized as 524,288 bytes of 8 bits each. The device is designed for use in a wide range of applications that require non-volatile storage of code and data.

Applications

  • Embedded systems
  • Firmware storage
  • BIOS storage
  • Data logging
  • Industrial control systems
  • Networking equipment

Features

  • 4-Megabit (512K x 8) CMOS Flash Memory: Provides non-volatile storage.
  • Sector Erase Architecture: Supports uniform sector erase for flexible memory management.
  • Fast Access Time: 70ns access time for quick data retrieval.
  • Single 5V Power Supply: Operates with a single 5-volt power supply.
  • Low Power Consumption: Minimizes power consumption for battery-powered applications.
  • Erase/Program Cycle Endurance: High endurance for frequent data updates.

Benefits

  • Non-volatile storage: Data is retained even when power is removed.
  • Fast data access: Quick retrieval of stored data for improved system performance.
  • Flexible memory management: Sector erase architecture allows for efficient memory allocation.
  • Low power operation: Suitable for battery-powered and energy-efficient systems.
  • Reliable data storage: High endurance ensures data integrity over multiple erase/program cycles.
  • Easy integration: Standard interface simplifies integration into existing systems.

Additional Details

The 29F040C-70 is typically packaged in a 32-pin PLCC or TSOP package. Key electrical characteristics include the supply voltage, access time, and power consumption. The sector erase architecture allows for efficient memory management by enabling individual sectors to be erased and reprogrammed without affecting other sectors. This is particularly useful in applications where only certain portions of the memory need to be updated frequently. The fast access time ensures quick data retrieval, contributing to overall system performance. The low power consumption is important for battery-powered devices and applications where energy efficiency is a priority. The device's endurance rating specifies the number of erase/program cycles it can withstand before data integrity is compromised. Macronix also offers various software and hardware tools to facilitate the programming and verification of the 29F040C-70 flash memory.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4962 $59.4354
41+ $2.8690 $117.6290
63+ $2.7789 $175.0707
86+ $2.6888 $231.2368
112+ $2.5999 $291.1888
149+ $2.3308 $347.2892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess