EN
  • EN
  • DE

MBI6655GD-A

Part No MBI6655GD-A
Manufacturer Macroblock
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Macroblock
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830298-MBI6655GD-A
Ultra Librarian 3D Model Ultra Librarian MBI6655GD-A CAD Model

Description

The MBI6655GD-A is a step-down (Buck) LED driver designed by Macroblock for general lighting applications. It integrates a high-efficiency DC-DC converter with advanced protection features to provide a robust and reliable solution for driving LEDs. This driver is suitable for applications where high efficiency and compact size are critical.

Applications:

  • General LED Lighting
  • Downlights
  • Spotlights
  • Bulbs
  • Architectural Lighting

Features:

  • High Efficiency Step-Down (Buck) Converter
  • Constant Current Output
  • Wide Input Voltage Range: specified in datasheet (research to complete this)
  • Built-in Overvoltage Protection (OVP)
  • Built-in Overcurrent Protection (OCP)
  • Built-in Short Circuit Protection (SCP)
  • Thermal Shutdown Protection
  • PWM Dimming Control
  • Package Type: specified in datasheet (research to complete this)

Benefits:

  • High Efficiency: Reduces power consumption and heat dissipation, lowering energy costs and extending the lifespan of the lighting system.
  • Accurate Current Control: Ensures consistent brightness and color uniformity across LEDs, improving the overall lighting quality.
  • Robust Protection: Protects the driver and connected LEDs from damage due to overvoltage, overcurrent, and short circuits, enhancing system reliability.
  • Flexible Dimming: PWM dimming allows for smooth and precise brightness adjustment, adapting to different lighting needs.
  • Compact Size: Small package size enables compact lighting designs.

Additional Details:

The MBI6655GD-A's high efficiency is achieved through its optimized buck converter design. Its wide input voltage range allows it to be used in a variety of applications. The comprehensive protection features ensure safe and reliable operation. Consult the official Macroblock datasheet for detailed electrical specifications, application circuits, and thermal management recommendations.

You May Also Be Interested in

3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess