Products specifications Report Issue?

Package Tray
Product Status Active
Attenuation Value 50dB
Frequency Range 100 MHz ~ 2 GHz
Power (Watts) 200mW
Impedance 50 Ohms
Package / Case 4-SMD Module
Ultra Librarian 3D Model Ultra Librarian SMG30 CAD Model

Description

NULL

You May Also Be Interested in

Alpha Industries
GaAs IC 5 Bit Digital Attenuator With Serial-to-Parallel Driver 0.5-2.5 GHz
Need more? Email Us
ECAD model for AA109-310
Walsin Technology Corporation
RF ATTENUATOR 1DB 50OHM 0404
Need more? Email Us
ECAD model for WA04P001XBTL
Maxim Integrated
IC RF ATTENUATOR VVA 36TQFN
Need more? Email Us
ECAD model for MAX19791ETX+T
Susumu
Need more? Email Us
ECAD model for PAT1632-C-10DB-T
Susumu
Need more? Email Us
ECAD model for PAT1632-C-6DB
Peregrine Semiconductor
UltraCMOS RF Digital Step Attenuator, 9 kHz-6 GHz
Lowest to $2.9546
ECAD model for PE43711A-Z
AVX Corp/Kyocera Corp
RF ATTENUATOR 10DB 50OHM 0603
Need more? Email Us
ECAD model for AT0603C10ECAC7
Anaren
RF ATTENUATOR 50OHM
Need more? Email Us
ECAD model for G100N50W4
AVX Corp/Kyocera Corp
RF ATTENUATOR 6DB 50OHM 0603
Need more? Email Us
ECAD model for AT0603T06ECATD

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention