EN
  • EN
  • DE

PE43711A-Z

Part No PE43711A-Z
Manufacturer Peregrine Semiconductor
Catalog Attenuators
Description UltraCMOS RF Digital Step Attenuator, 9 kHz-6 GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Peregrine Semiconductor
Win Source Part Number 1236817-PE43711A-Z
Manufacturer Homepage www.psemi.com
Family Name PE43711
Introduction Date September 18, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE43711A-Z CAD Model

Description

The PE43711A-Z is a high-linearity, digitally controlled step attenuator (DSA) from pSemi (Peregrine Semiconductor). This device offers precise attenuation control over a wide frequency range, making it ideal for various RF and microwave applications. It provides excellent performance in terms of insertion loss, return loss, and attenuation accuracy.

Applications:

  • Wireless Infrastructure: Used in base stations and repeaters for signal level control and calibration.
  • Test and Measurement Equipment: Employed in signal generators, spectrum analyzers, and network analyzers for precise attenuation.
  • Radar Systems: Integrated into radar systems for signal conditioning and gain control.
  • Satellite Communication: Utilized in satellite communication systems for uplink and downlink signal management.
  • Aerospace and Defense: Found in aerospace and defense applications requiring high-performance RF attenuation.

Features:

  • Wide Frequency Range: Operates over a wide frequency range, typically from 9 kHz to 6 GHz.
  • High Attenuation Range: Provides a high attenuation range, typically up to 31.5 dB in 0.5 dB steps.
  • Excellent Linearity: Offers excellent linearity performance for low distortion.
  • Low Insertion Loss: Features low insertion loss to minimize signal attenuation.
  • High Return Loss: Provides high return loss for good impedance matching.
  • Digital Control Interface: Controlled via a standard digital interface, such as SPI.
  • Small Package: Available in a small package for space-constrained designs.

Benefits:

  • Precise Attenuation Control: Provides precise attenuation control for accurate signal level adjustment.
  • High Performance: Offers high performance in terms of linearity, insertion loss, and return loss.
  • Easy Integration: Easy to integrate into existing systems with its digital control interface.
  • Flexible: Suitable for a wide range of RF and microwave applications.
  • Reliable: Designed for long-term reliability and performance.

The PE43711A-Z operates from a single positive supply voltage, typically 3.3V or 5V. The digital control interface allows for precise adjustment of the attenuation level. The device's high linearity ensures minimal distortion of the signal being attenuated. It is packaged in a small QFN package, making it suitable for surface-mount assembly. External decoupling capacitors are recommended for optimal performance. The DSA is typically controlled via an SPI interface, allowing for easy integration with microcontrollers and other digital control systems. The attenuation accuracy is specified over a wide temperature range, ensuring consistent performance in various operating conditions. Detailed specifications include input power handling, switching speed, and control voltage levels. The device is designed to meet stringent industry standards for RF performance and reliability.

You May Also Be Interested in

TYCLON
RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
MACOM Technology Solutions
Lowest to $34.1545
Analog Devices Inc.
16 LEAD LGA
Lowest to $161.1941
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
pSemi
RF ATTEN 0-31.75DB 50OHM 32VFQFN
Lowest to $5.4950

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6214 $50.6996
34+ $2.9715 $101.0310
53+ $2.8786 $152.5658
72+ $2.7857 $200.5704
93+ $2.6929 $250.4397
125+ $2.4143 $301.7875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,698 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess