EN
  • EN
  • DE

MAOC-009259-TR0500

Part No MAOC-009259-TR0500
Manufacturer MACOM Technology Solutions
Catalog VCOs (Voltage Controlled Oscillators)
Description OSCILLATOR, VC, 5.7-6.4 GHZ, TAP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Frequency Range 5.7 ~ 6.4GHz
Frequency - Center 6.05GHz
Voltage - Supply 5V
Tuning Voltage (VDC) 1 V ~ 13 V
2nd Harmonic, Typ (dBc) -20
Icc Max 175mA
Pushing (MHz/V) 10
Power (dBm) 14
Phase Noise Typ (dBc/Hz) -93
Operating Temperature -40°C ~ 85°C
Package / Case 32-VFQFN Exposed Pad
Size / Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height 0.039\
Ultra Librarian 3D Model Ultra Librarian MAOC-009259-TR0500 CAD Model

Description

NULL

You May Also Be Interested in

Crystek Corporation
VCO 85MHZ 0.5-10V 12.7X12.7MM
Need more? Email Us
Analog Devices Inc.
VCO 5.7975/11.595GHZ 2-13V 5X5MM
Lowest to $43.0147
MACOM Technology Solutions
VCO 12.675GHZ 1.5V-12.5V 5MMX5MM
Need more? Email Us
Texas Instruments
VOLTAGE CONTROLLED OSCILLATOR
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR, VC, 6.1-7.0 GHZ, TAP
Need more? Email Us
Crystek Corporation
VCO 910MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 1512MHZ 0.3-4.7V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 2050MHZ SMD 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 1500MHZ 1-20V 12.7X12.7MM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess