EN
  • EN
  • DE

MAOC-009260-TR0500

Part No MAOC-009260-TR0500
Manufacturer MACOM Technology Solutions
Catalog VCOs (Voltage Controlled Oscillators)
Description OSCILLATOR, VC, 6.1-7.0 GHZ, TAP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Frequency Range 6.1 ~ 7GHz
Frequency - Center 6.55GHz
Voltage - Supply 5V
Tuning Voltage (VDC) 1 V ~ 13 V
2nd Harmonic, Typ (dBc) -21
Icc Max 175mA
Pushing (MHz/V) 6
Power (dBm) 12
Phase Noise Typ (dBc/Hz) -92
Operating Temperature -40°C ~ 85°C
Package / Case 32-VFQFN Exposed Pad
Size / Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height 0.039\
Ultra Librarian 3D Model Ultra Librarian MAOC-009260-TR0500 CAD Model

Description

NULL

You May Also Be Interested in

Analog Devices Inc.
VCO 5.4725/10.945GHZ 2-13V 5X5MM
Lowest to $52.6209
Crystek Corporation
VCO 1900MHZ 0.5-4.5V 12.7X12.7MM / 1900MHz Center Frequency 0.5 V ~ 4.5 V Voltage Controlled Oscillator 5 ±3 dBm -15 2nd Harmonic Typ (dBc)
Need more? Email Us
Analog Devices Inc.
MMIC VCO w/ HALF FREQUENCY OUTPUT 7.8 - 8.8 GHz | VCO 4.15GHZ/8.3GHZ 2-13V 5X5MM
Lowest to $54.0585
RF Micro Devices
VCO 4520MHZ 1.5-11V 12.7X12.7MM
Need more? Email Us
Analog Devices Inc.
MMIC VCO w/ HALF FREQUENCY OUTPUT & DIVIDE-BY-4, 9.6 - 10.8 GHz | VCO 5.1GHZ/10.2GHZ 2-13V 5X5MM
Lowest to $71.9468
Analog Devices Inc.
MMIC VCO w/ HALF FREQUENCY OUTPUT 7.3 - 8.2 GHz | VCO 3.875GHZ/7.75GHZ 2-13V 5X5MM
Lowest to $39.0491
Analog Devices Inc.
VCO 4.5GHZ/9GHZ 2-13V 5X5MM
Lowest to $35.7556
Crystek Corporation
VCO 2050MHZ SMD 12.7X12.7MM
Need more? Email Us
NXP / Nexperia
VCO 77GHZ 6MM X 6MM
Lowest to $8.7410

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess