EN
  • EN
  • DE

MA4E2054L-1261

Part No MA4E2054L-1261
Manufacturer MACOM Technology Solutions
Catalog RF Diodes
Description SCHOTTKY_CHIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Diode Type Schottky - Single
Voltage - Peak Reverse (Max) 3V
Current - Max 20 mA
Capacitance @ Vr, F 0.16pF @ 0V, 1MHz
Power Dissipation (Max) 75 mW
Operating Temperature -65°C ~ 150°C
Package / Case Die
Supplier Device Package Chip
Ultra Librarian 3D Model Ultra Librarian MA4E2054L-1261 CAD Model

Description

NULL

You May Also Be Interested in

ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $0.1649
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $2.9845
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.2663
Rohm Semiconductor
DIODE SW 35V 100MA 2EMD TR
Lowest to $0.0479
Toshiba Semiconductor and Storage
DIODE RF SWITCH 30V 100MA ESC
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $2.7235
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $4.6881
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess