EN
  • EN
  • DE
  • IT

20374-050E-31

Part No 20374-050E-31
Manufacturer I-Pex
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer I-Pex
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815002-20374-050E-31
Ultra Librarian 3D Model Ultra Librarian 20374-050E-31 CAD Model

Description

The 20374-050E-31 is a Micro-Coaxial Cable Assembly manufactured by I-Pex. This assembly is part of their CABLINE®-VS II series, known for its high-speed data transmission capabilities and robust design, catering to applications requiring compact and reliable connectivity solutions. It is primarily used in applications where space is limited and high-frequency signal integrity is crucial.

Applications

  • Notebook PCs
  • Tablet PCs
  • Medical Equipment
  • Industrial Automation Equipment
  • Testing and Measurement Devices

Features

  • Micro-Coaxial Cable
  • Fine Pitch Connector
  • High-Speed Data Transmission
  • Low Profile Design
  • EMI Shielding

Benefits

  • Compact Design: Enables high-density packaging in space-constrained applications, optimizing device miniaturization.
  • High-Speed Performance: Supports high-frequency signals with minimal signal degradation, ensuring reliable data transmission at high speeds.
  • EMI Protection: Integrated EMI shielding minimizes electromagnetic interference, maintaining signal integrity in noisy environments.
  • Robust Connection: Provides a secure and reliable connection, minimizing the risk of signal loss or intermittent connectivity.
  • Versatile Application: Suitable for a wide range of applications requiring high-speed and reliable connectivity in compact spaces.

Additional Details

The 20374-050E-31 assembly typically consists of a fine-pitch connector terminated to a micro-coaxial cable. Key specifications include the cable length, impedance, voltage rating, and operating temperature range. The cable is designed to minimize signal attenuation and maintain impedance matching, ensuring optimal signal transmission performance. The connector features a secure locking mechanism to prevent accidental disconnections. This cable assembly is commonly used to connect displays, cameras, and other high-speed peripherals to mainboards in portable devices. Proper handling and installation are essential to prevent damage to the cable and connector. I-Pex's reputation for high-quality connectors and cable assemblies makes the 20374-050E-31 a reliable choice for demanding connectivity applications.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess