EN
  • EN
  • DE

MAX3646ETG+TC86

Part No MAX3646ETG+TC86
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description INTEGRATED CIRCUIT / Laser Driver IC 622Mbps 1 Channel 2.97V ~ 3.63V 24-TQFN-EP (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Type Laser Diode Driver (Fiber Optic)
Data Rate 622Mbps
Number of Channels 1
Voltage - Supply 2.97V ~ 3.63V
Current - Supply 47 mA
Current - Modulation 85mA
Current - Bias 100 mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN-EP (4x4)
Mounting Type Surface Mount
Base Product Number MAX3646
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 881629-MAX3646ETG+TC86
Ultra Librarian 3D Model Ultra Librarian MAX3646ETG+TC86 CAD Model

Description

Maxim Integrated MAX3646ETG+TC86 Product Overview

The MAX3646ETG+TC86 from Maxim Integrated is a state-of-the-art, high-performance laser driver designed for use in fiber optic communication systems. This advanced component is tailored to drive edge-emitting lasers and VCSELs (Vertical-Cavity Surface-Emitting Lasers) with precision and efficiency, making it an ideal choice for applications that demand high-speed data transmission and reliable performance.

Key Features:

  • High-Speed Data Rates: The MAX3646ETG+TC86 supports data rates up to 11.3Gbps, ensuring compatibility with current high-speed communication standards and enabling rapid data transfer for bandwidth-intensive applications.
  • Low Power Dissipation: This laser driver is engineered for low power consumption, which minimizes heat generation and enhances system reliability without sacrificing performance.
  • Programmable Modulation and Bias Currents: Users can easily adjust modulation and bias currents to match specific laser diode requirements, providing versatility and fine control over the laser's output.
  • Automatic Power Control (APC) Loop: The integrated APC loop maintains constant optical power output from the laser diode, compensating for temperature fluctuations and aging effects.
  • Temperature Compensation: The device includes temperature compensation circuitry that ensures stable operation over a wide temperature range, making it suitable for various environmental conditions.
  • Compact Package: Housed in a compact 24-pin TQFN package, the MAX3646ETG+TC86 is designed for space-constrained applications, allowing for efficient use of PCB real estate.

Applications:

The MAX3646ETG+TC86 is versatile and can be used in a variety of optical communication systems, including:

  • 10G Ethernet
  • Fibre Channel
  • SONET/SDH Networks
  • Optical Modules and Transceivers

With its robust feature set and Maxim Integrated's reputation for quality, the MAX3646ETG+TC86 is an excellent choice for designers and engineers looking to integrate a reliable laser driver into their high-speed optical communication systems. Its precision control, energy efficiency, and adaptability ensure it meets the demands of the most challenging applications.

You May Also Be Interested in

Renesas Electronics America
ISL58800CRZ PB-FREE LASER DIODE / Laser Driver IC Channel
Lowest to $14.6893
Analog Devices Inc.
IC LASR CTRLR 1CHAN 5.5V 32LFCSP
Lowest to $31.2820
Maxim Integrated
SINGLE-CHANNEL LASER DRIVER
Lowest to $2.2857
Maxim Integrated
LAN LASER DRIVER
Lowest to $81.8075
Maxim Integrated
LAN LASER DRIVER
Need more? Email Us
Maxim Integrated
SDH/SONET LASER DRIVER
Lowest to $4.0557
Maxim Integrated
IC LASER DIODE DRIVER QFN / Laser Driver IC Channel
Need more? Email Us
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
IC LASER DRV 622MBPS 5.5V 20QSOP
Lowest to $3.7549

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0141 $60.1410
24+ $4.9342 $118.4208
37+ $4.7805 $176.8785
50+ $4.6258 $231.2900
65+ $4.4722 $290.6930
87+ $4.0090 $348.7830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess