EN
  • EN
  • DE

BX3105_1104662

Part No BX3105_1104662
Manufacturer Sierra Wireless
Catalog RF Transceiver Modules
Description MODULE / Bluetooth, WiFi 802.11b/d/e/g/I, Bluetooth v4.2, Class 2 Transceiver Module 2.4GHz PCB Trace Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Sierra Wireless
Series BX - AirPrime®
Package Bulk
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/d/e/g/I, Bluetooth v4.2, Class 2
Modulation 8-DPSK, CCK, DQPSK, DSSS, OFDM
Frequency 2.4GHz
Data Rate 150Mbps
Power - Output 18dBm
Sensitivity -98dBm
Serial Interfaces ADC, GPIO, I²C, I²S, PWM, SDIO, SPI, UART
Antenna Type PCB Trace
Utilized IC / Part BX310x
Memory Size 4MB Flash
Voltage - Supply 2.8V ~ 3.6V
Current - Receiving 80mA ~ 85mA
Current - Transmitting 152mA ~ 225mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 70-SMD Module
Standard Package 1
Win Source Part Number 1340906-BX3105_1104662
Ultra Librarian 3D Model Ultra Librarian BX3105_1104662 CAD Model

Description

The BX3105_1104662 is a wireless RF transceiver module that operates on a frequency of 2.4GHz.

  • Product Name: BX3105_1104662
  • Frequency: 2.4GHz
  • Protocols: 802.11b/d/e/g/I and Bluetooth v4.2, Class 2
  • Data Rate: 150Mbps
  • Memory: 4MB Flash
  • Antenna Type: PCB Trace
  • Output Power: 18dBm
  • Sensitivity: -98dBm
  • Current Receiving: 80mA to 85mA
  • IC/Part: BX310x
  • Modulation: 8-DPSK, CCK, DQPSK, DSSS, and OFDM
  • Serial Interfaces: ADC, GPIO, I²C, I²S, PWM, SDIO, SPI, and UART
  • Current Transmitting: 152mA to 225mA
  • Voltage Supply: 2.8V to 3.6V
  • Mounting Type: Surface Mount
  • Package: 70-SMD Module
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Infineon Technologies
RF TXRX MOD BLUETOOTH U.FL SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
Seeed Technology Co., Ltd
MT7628N-A WIFI MODULE, 128MB RAM / WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, I-PEX Surface Mount
Need more? Email Us
Infineon Technologies
IC MODULE BLUETOOTH SMD / Transceiver Module
Need more? Email Us
Infineon Technologies
RF TXRX MODULE BLUETOOTH SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included Surface Mount
Need more? Email Us
Panasonic
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
Need more? Email Us
Sierra Wireless
RF TXRX MODULE CELL CAST SMD IOT / Cellular 4G LTE CAT-1, Beidou, EDGE, Galileo, GLONASS, GNSS, GPRS, GPS, GSM, HSPA+, UMTS Transceiver Module 900MHz, 1.8GHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
Infineon Technologies
RF TXRX MOD BLE 5 CHIP SMD / Bluetooth Bluetooth v5.0 +EDR Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
Need more? Email Us
Digi International
RF TXRX MOD ISM < 1GHZ CHAS MNT / General ISM < 1GHz Transceiver Module 800MHz Chassis Mount
Need more? Email Us
U-blox
DUAL CORE BLE 5.2 MODULE, U.FL / 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess