Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr M/A-Com Technology Solutions
Package Bulk
Product Status Active
Function Phase Detector
Frequency 50MHz ~ 12.5GHz
RF Type General Purpose
Mounting Type Surface Mount
Package / Case E50
Supplier Device Package E50
Base Product Number MSPD1012
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
Win Source Part Number 1080688-MSPD1012-E50SM
Ultra Librarian 3D Model Ultra Librarian MSPD1012-E50SM CAD Model

Description

The 1080688-MSPD1012-E50SM is an RF phase detector designed for general-purpose applications.

  • Product Type: RF Phase Detector
  • Applications: General-purpose applications
  • Frequency Range: 50MHz to 12.5GHz
  • Mounting: Surface mountable
  • Package: E50
  • Manufacturer: M/A-Com Technology Solutions
  • Status: Active
  • Usage: RF and wireless applications

You May Also Be Interested in

Analog Devices Inc.
IC MMIC AMP VCO BUFFER 24-QFN
Lowest to $34.2541
ECAD model for HMC416LP4E
Analog Devices Inc.
IC PHASE SHIFTER 6-BIT 28QFN
Lowest to $127.6471
ECAD model for HMC647ALP6ETR
Analog Devices Inc.
IC DIVIDER/FREQ SWEEPER 32-QFN
Lowest to $61.4927
ECAD model for HMC983LP5ETR
M/A-Com Technology Solutions
DRIVER,SPST,HYBRID
Need more? Email Us
ECAD model for MADRCC0006TR
Texas Instruments
IC TUNER/AGC DUAL DGTL 128FBGA
Need more? Email Us
ECAD model for CLC5903CISM/NOPB
Analog Devices Inc.
IC MULTIPLIER X4 ACTIVE 16-QFN
Need more? Email Us
ECAD model for HMC917LP3ETR
Semtech Corporation
SX1303: LORA 2ND GEN B-BAND W. T
Lowest to $9.4769
ECAD model for SX1303IMLTRT
Maxim Integrated
IC MODULATOR/DEMODULATOR QFN
Lowest to $21.4855
ECAD model for MAX2021ETX
M/A-Com Technology Solutions
DRIVER, PLASTIC
Need more? Email Us
ECAD model for MADRCC0004TR

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.1665
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention