EN
  • EN
  • DE
  • IT

MASWSS0115TR

Part No MASWSS0115TR
Manufacturer M/A-Com Technology Solutions
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOT-363
Manufacturer M/A-Com Technology Solutions
Manufacturer Homepage www.macomtech.com
Win Source Part Number 754643-MASWSS0115TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MASWSS0115TR CAD Model

Description

The MASWSS0115TR is a GaAs SPDT (Single Pole Double Throw) switch from M/A-Com Technology Solutions (now part of MACOM). It is designed for use in a wide range of RF and microwave applications where high isolation, low insertion loss, and fast switching speeds are required.

Applications

  • Wireless Communications: Used in cellular base stations, mobile devices, and wireless infrastructure equipment.
  • Test and Measurement: Employed in automated test equipment (ATE), signal generators, and spectrum analyzers.
  • Satellite Communications: Used in satellite transceivers and ground station equipment.
  • Radar Systems: Implemented in radar front-ends for switching between transmit and receive paths.
  • Military and Aerospace: Utilized in military radios, avionics systems, and electronic warfare applications.

Features

  • SPDT Configuration: Provides a single-pole, double-throw switch configuration for versatile signal routing.
  • High Isolation: Offers high isolation between ports, minimizing signal leakage and interference.
  • Low Insertion Loss: Exhibits low insertion loss, ensuring minimal signal attenuation through the switch.
  • Fast Switching Speed: Features fast switching speeds, enabling rapid signal routing and switching.
  • Positive Voltage Control: Operates with positive voltage control, simplifying integration with control circuitry.
  • Surface Mount Package: Available in a small surface mount package for easy integration into printed circuit boards (PCBs).

Benefits

  • Improved System Performance: High isolation and low insertion loss enhance overall system performance.
  • Increased Signal Integrity: Minimizes signal degradation, ensuring high signal integrity.
  • Reduced Board Space: Small surface mount package reduces board space requirements.
  • Simplified Integration: Positive voltage control simplifies integration with control circuitry.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding environments.
  • Cost-Effective Solution: Provides a cost-effective solution for RF and microwave switching applications.

Additional Details

The MASWSS0115TR SPDT switch is typically fabricated using GaAs (Gallium Arsenide) technology, which provides excellent high-frequency performance. It is designed to operate over a wide frequency range, typically from DC to several GHz. The switch is controlled by applying a positive voltage to the control pins. The specific voltage levels required for switching are detailed in the product datasheet. It is commonly used in applications where it's necessary to switch between two different signal paths quickly and efficiently. The datasheet provides detailed specifications for insertion loss, isolation, return loss, and switching speed. Proper impedance matching is critical to achieving optimal performance. ESD precautions should be taken when handling this device. The typical operating temperature range is also specified in the datasheet and should be considered in the design. The product is commonly available in a small QFN package.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7447 $61.0645
85+ $1.4315 $121.6775
125+ $1.3868 $173.3500
175+ $1.3421 $234.8675
225+ $1.2973 $291.8925
300+ $1.1631 $348.9300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,732 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess