EN
  • EN
  • DE

MADL-011021-14150T

Part No MADL-011021-14150T
Manufacturer M/A-Com Technology Solutions
Catalog RFFETs
Description RF DIODE PIN 6TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 13 Weeks
Features RF Diode Pin + Schottky 1 Pair Series Connection - 6-TDFN (1.5x1.2)
Manufacturer M/A-Com Technology Solutions
Package Reel - TR
Operating Temperature Range 175°C (TJ)
Package 6-WFDFN Exposed Pad
Case / Package 6-TDFN (1.5x1.2)
Family Name MADL-011021
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0060
Other Part Number 1465-1736-2, 1465-1736-1, MADL01102114150T, 1465-1736-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844648-MADL-011021-14150T
Ultra Librarian 3D Model Ultra Librarian MADL-011021-14150T CAD Model

Description

The M/A-Com Technology Solutions 844648-MADL-011021-14150T is a medium popularity electronic component manufactured by M/A-Com Technology Solutions.

  • Package: 6-WFDFN Exposed Pad
  • Mounting: Reel-TR
  • Type: RF Diode Pin + Schottky 1 Pair Series Connection
  • Operating Temperature: 175°C (TJ)
  • Quantity per Package: 3000
  • Estimated Production Lead Time: 13 weeks

You May Also Be Interested in

Infineon Technologies
RF DIODE PIN 50V 150MW TSSLP-2
Need more? Email Us
M/A-Com Technology Solutions
SWITCH,RF,DFN 0503 PKG
Lowest to $8.1418
Skyworks Solutions Inc.
RF DIODE PIN 200V 3W 3QFN
Lowest to $1.6553
Skyworks Solutions Inc.
RF DIODE PIN 200V 4.5W 3QFN
Need more? Email Us
M/A-Com Technology Solutions
RF DIODE PIN 200V 4.3W 6DFN
Lowest to $2.9061
M/A-Com Technology Solutions
DIODE,PIN,CHIP,OXIDE
Lowest to $3.9085
M/A-Com Technology Solutions
RF DIODE PIN 200V 200MW SOT23-3
Lowest to $1.2139
NXP / Nexperia
RF DIODE PIN 175V 250MW TO236AB
Need more? Email Us
Infineon Technologies
RF DIODE PIN 150V 250MW SC79-2
Lowest to $0.0184

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6618 $51.2798
27+ $3.8251 $103.2777
41+ $3.7056 $151.9296
56+ $3.5860 $200.8160
73+ $3.4665 $253.0545
97+ $3.1079 $301.4663
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,380 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess