EN
  • EN
  • DE

MAAP-000077-PKG001

Part No MAAP-000077-PKG001
Manufacturer M/A-Com Technology Solutions
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1027267-MAAP-000077-PKG001
Categories OEM Parts(M-N)
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAAP-000077-PKG001 CAD Model

Description

The MAAP-000077-PKG001 is a GaAs MMIC (Monolithic Microwave Integrated Circuit) power amplifier designed by M/A-Com Technology Solutions (now part of MACOM). This amplifier is intended for use in a variety of wireless communication and radar applications where high power and efficiency are required.

Applications

  • Wireless Infrastructure: Employed in cellular base stations and wireless repeaters for signal amplification.
  • Radar Systems: Used in radar transmitters for generating high-power signals.
  • Satellite Communications: Utilized in satellite uplinks and downlinks for signal amplification.
  • Test and Measurement Equipment: Found in signal generators and power meters for signal amplification.
  • Point-to-Point Radio: Integrated into microwave radios for long-distance communication.
  • Military Communications: Used in military radio systems for reliable and high-power signal transmission.

Features

  • High Output Power: Delivers significant output power for extended range and reliable communication.
  • High Efficiency: Operates with high efficiency, minimizing power consumption and heat dissipation.
  • Wideband Operation: Covers a wide frequency range, supporting various communication standards.
  • Small Size: Compact design facilitates integration into space-constrained systems.
  • Internally Matched: Simplifies integration by providing impedance matching to 50 ohms.
  • Robust Construction: Designed for reliable operation in harsh environments.

Benefits

  • Extended Communication Range: High output power allows for extended communication range.
  • Reduced Power Consumption: High efficiency minimizes power consumption, reducing operating costs and heat generation.
  • Versatile Application: Wideband operation makes it suitable for various communication standards and applications.
  • Simplified Integration: Internally matched design simplifies integration into existing systems.
  • Reliable Performance: Robust construction ensures reliable operation in harsh environments.
  • Compact Design: Small size facilitates integration into space-constrained systems.

Technical Specifications:

Frequency Range: Consult datasheet for specific range

Output Power: Consult datasheet for specific value (dBm)

Gain: Consult datasheet for specific value (dB)

Efficiency: Consult datasheet for specific value (%)

Supply Voltage: Consult datasheet for voltage range

Package Type: Surface Mount

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess