EN
  • EN
  • DE

SCD03012T-100M

Part No SCD03012T-100M
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 316422-SCD03012T-100M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCD03012T-100M CAD Model

Description

The SCD03012T-100M is a shielded power inductor manufactured by Yageo, designed for various DC-DC conversion and power management applications. This inductor is characterized by its compact size, high inductance, and excellent current handling capabilities, making it suitable for use in space-constrained and high-performance electronic devices.

Applications:

  • DC-DC Converters: Step-up, step-down, and inverting converters in various electronic devices.
  • Power Supplies: Regulation and filtering in power supplies for consumer electronics, industrial equipment, and automotive systems.
  • EMI Filtering: Noise reduction in power lines and signal lines.
  • LED Lighting: Powering and controlling LEDs in lighting applications.
  • Portable Devices: Smartphones, tablets, and other portable devices requiring efficient power management.

Features:

  • Shielded Construction: Reduces electromagnetic interference (EMI) and minimizes noise.
  • High Inductance: Provides a significant inductance value for efficient energy storage.
  • High Current Capability: Handles high current levels without saturation or performance degradation.
  • Compact Size: Small footprint for space-saving designs.
  • Low DC Resistance: Minimizes power losses and improves efficiency.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving the overall performance of the electronic device.
  • Efficient Power Conversion: High inductance and low DC resistance contribute to efficient power conversion in DC-DC converters.
  • Compact Design: Small size allows for compact and space-saving designs in portable devices and other applications.
  • Improved Reliability: Robust construction ensures reliable performance in demanding environments.
  • Compliance: RoHS compliance ensures that the product meets environmental standards.

Additional Details:

The SCD03012T-100M has an inductance value of 10µH (100M), with a tolerance of usually ±20%. It is designed to operate over a wide temperature range, typically from -40°C to +125°C. The inductor's shielded construction ensures low EMI emissions, making it suitable for use in sensitive electronic devices. The Yageo SCD03012T-100M is a reliable and high-performance power inductor that meets the requirements of various power management applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Need more? Email Us
Silan
Lowest to $0.1964
LSI Computer Systems
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess