EN
  • EN
  • DE

SC68PM302PV16B

Part No SC68PM302PV16B
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 315958-SC68PM302PV16B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC68PM302PV16B CAD Model

Description

The SC68PM302PV16B is a power management integrated circuit (PMIC) from NXP (formerly Freescale Semiconductor). PMICs are essential components in modern electronic devices, responsible for efficiently managing and distributing power to various subsystems. This specific PMIC is designed for applications requiring multiple voltage rails and sophisticated power sequencing.

Applications

  • Embedded Systems
  • Industrial Control Systems
  • Automotive Applications
  • Networking Equipment
  • Consumer Electronics (e.g., tablets, smartphones)

Features

  • Multiple Voltage Rails: Provides several regulated voltage outputs to power different components within a system.
  • Programmable Power Sequencing: Allows precise control over the order in which different voltage rails are enabled and disabled. This is crucial for ensuring proper system startup and shutdown.
  • Integrated Buck Converters: Offers high-efficiency DC-DC conversion using integrated buck converters.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby or idle mode.
  • Overvoltage Protection: Protects the system from damage due to excessive voltage.
  • Overcurrent Protection: Prevents damage from excessive current draw.
  • Thermal Shutdown: Shuts down the device if it overheats to prevent permanent damage.
  • I2C Interface: Enables communication with a microcontroller for monitoring and control.

Benefits

  • Increased System Efficiency: Optimizes power delivery, reducing energy waste and extending battery life in portable applications.
  • Simplified System Design: Integrates multiple power management functions into a single chip, reducing the number of discrete components and simplifying PCB layout.
  • Improved System Reliability: Provides robust protection against overvoltage, overcurrent, and overtemperature conditions.
  • Enhanced System Performance: Enables precise control over power sequencing, ensuring proper system startup and shutdown.
  • Reduced Board Space: The highly integrated design minimizes the required board space.

Additional Details

The specific technical specifications for the SC68PM302PV16B, such as input voltage range, output voltage levels, switching frequency, and current ratings, can be found in the NXP datasheet for this part. The device is typically available in a surface-mount package. Proper thermal management is important when using this PMIC, especially in high-power applications. Consult the datasheet for recommended thermal design guidelines.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Fuji Electric
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess