EN
  • EN
  • DE

MAAM-010333-000000

Part No MAAM-010333-000000
Manufacturer M/A-Com Technology Solutions
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829535-MAAM-010333-000000
Ultra Librarian 3D Model Ultra Librarian MAAM-010333-000000 CAD Model

Description

The MAAM-010333-000000 is a Gallium Arsenide (GaAs) monolithic microwave integrated circuit (MMIC) driver amplifier. This amplifier is designed for use in various communication and radar applications, offering high gain and output power in a compact form factor.

Applications:

  • Military Radar Systems
  • Commercial Radar Systems
  • Communication Transmitters
  • Test and Measurement Equipment
  • Point-to-Point Radios
  • Electronic Warfare (EW) Systems

Features:

  • Frequency Range: 6 to 18 GHz
  • Gain: 13 dB
  • Output Power (Psat): 28 dBm
  • Input Return Loss: 15 dB
  • Output Return Loss: 15 dB
  • Bias Voltage: +5 V
  • Package: 3x3 mm QFN

Benefits:

  • High Gain: The 13 dB gain amplifies the input signal, boosting the overall signal strength and improving system sensitivity.
  • High Output Power: The Psat of 28 dBm provides sufficient power to drive subsequent stages in a transmitter chain, ensuring robust signal transmission.
  • Wideband Operation: The 6 to 18 GHz frequency range allows the amplifier to be used in a variety of wideband applications.
  • Compact Size: The 3x3 mm QFN package minimizes board space requirements, making it suitable for high-density designs.
  • Good Return Loss: An input and output return loss of 15dB indicates efficient power transfer, minimizing signal reflections and optimizing performance.
  • Ease of Integration: The standard QFN package simplifies assembly and reduces manufacturing costs.

Additional Details:

The MAAM-010333-000000 operates over a temperature range of -40°C to +85°C. It requires a positive bias voltage of +5V. The part is designed for optimal performance with a 50-ohm impedance system. Proper impedance matching is essential for achieving the specified performance. The GaAs MMIC technology ensures high reliability and performance consistency. This part is typically used as a driver amplifier to increase the signal level before it reaches the final power amplifier stage.

You May Also Be Interested in

Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess