EN
  • EN
  • DE

P4SMAJ70T/R

Part No P4SMAJ70T/R
Manufacturer Panjit
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer Panjit
Win Source Part Number 343000-P4SMAJ70T/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P4SMAJ70T/R CAD Model

Description

The P4SMAJ70T/R is a surface-mount Transient Voltage Suppressor (TVS) diode manufactured by Panjit. It's designed to protect sensitive electronic devices from voltage transients caused by electrostatic discharge (ESD), lightning strikes, and inductive switching. The device is packaged in an SMA package which allows for efficient PCB space usage.

Applications

  • I/O Line Protection
  • Data Line Protection
  • Power Supply Protection
  • Microcontroller Protection
  • Industrial Control Systems
  • Automotive Electronics

Features

  • SMA Surface Mount Package
  • Peak Pulse Power: 400W (10/1000 μs waveform)
  • Reverse Stand-Off Voltage: 70V
  • Unidirectional Configuration
  • Low Clamping Voltage
  • Fast Response Time
  • Excellent Clamping Capability
  • RoHS Compliant

Benefits

  • Robust Overvoltage Protection: Provides reliable protection against voltage transients, enhancing the reliability and lifespan of electronic devices.
  • Compact Design: The SMA package enables efficient board space utilization, crucial for miniaturized electronics.
  • Fast Transient Response: Responds rapidly to transient events, minimizing potential damage to protected circuitry.
  • Low Clamping Voltage: Ensures the voltage experienced by protected devices remains within safe operating limits during surge events.
  • High Surge Current Capability: Withstands significant surge currents, ensuring dependable protection in harsh electrical environments.
  • Environmentally Compliant: RoHS compliance ensures the device meets environmental standards.

The P4SMAJ70T/R from Panjit is a TVS diode designed for robust transient voltage protection in surface mount applications. It combines high surge handling capability with a fast response time and a compact SMA package making it a suitable choice for safeguarding sensitive components from overvoltage conditions.

You May Also Be Interested in

Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess