EN
  • EN
  • DE

CY7C024E-15AXC

Part No CY7C024E-15AXC
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description IC SRAM 64KBIT 15NS 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Dual Port, Asynchronous
Memory Size 64Kb (4K x 16)
Access Time 15ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 100-TQFP (14x14)
Win Source Part Number 000353-CY7C024E-15AXC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C024E-15AXC CAD Model

Description

Description

The CY7C024E-15AXC stands out as a high-speed Dual-Port Static RAM boasting an exceptional 15 ns access time, ensuring optimal data throughput in demanding applications.

Features and Benefits

  • Extremely fast 15 ns access time, ideal for time-critical applications.
  • Concurrent access by two processors for added efficiency.
  • Adapts to 3.3V power supply systems, maintaining low power operation.
  • High-density, reliable architecture for greater data integrity.

Applications and Projects

  • High-Speed Networking Equipment
  • Real-Time Signal Processing
  • Data Management Systems
  • Scientific Computing Applications

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 1MBIT PARALLEL 44TSOP II
Lowest to $5.8209
Samsung
QDR2 SRAM 4Mx18 Pb-Free FBGA
Need more? Email Us
Samsung
SRAM 256Kx8 3.3V 2MBit
Need more? Email Us
Samsung
DDR2 SRAM 1Mx18 FBGA
Lowest to $39.1695
Samsung
SRAM 512Kx36 Fast SRAM
Need more? Email Us
Samsung
QDR2 SRAM 2Mx18
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Lowest to $62.5629
Samsung
SRAM 512kx8 SOP Pb-Free
Need more? Email Us
Samsung
DDR2 72Mb (2Mx36) CIO b2 SRAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess