EN
  • EN
  • DE

ELCM-1MHTR

Part No ELCM-1MHTR
Manufacturer M/A-Com Technology Solutions
Catalog OEM Parts (C - E)
Description E-Series Surface Mount Mixer 6-Pin SM-89 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 100 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 89
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1009150-ELCM-1MHTR
Categories OEM Parts(C-E)
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ELCM-1MHTR CAD Model

Description

The M/A-Com Technology Solutions ELCM-1MHTR is a surface mountable OEM part with 89 pins.

  • Mounting Type: Surface Mount
  • Number of Pins: 89
  • Packaging: Tape and Reel
  • RoHS: Compliant
  • Radiation Hardened: No
  • Minimum Operating Temperature: -55 °C
  • Maximum Operating Temperature: 100 °C
  • Alternative Part Numbers: ELCM-1MHTRELCM1MHTR
  • Supply and Demand Status: Short Supply
  • Popularity: Low

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Lowest to $0.0114
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $95.1655 $95.1655
2+ $78.0845 $156.1690
3+ $75.6444 $226.9332
4+ $73.2043 $292.8172
5+ $70.7641 $353.8205
6+ $63.4437 $380.6622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess