EN
  • EN
  • DE

LXHL-DL01

Part No LXHL-DL01
Manufacturer Lumileds
Catalog OEM Parts (J - L)
Description LED, LUXEON, SIDE EMIT, AMBER; Colour, LED: Amber; Angle, Viewing: 75°; Current, Forward If: 385mA; Voltage, Vf Max:...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Forward Voltage 2.95 V
Win Source Part Number 1073213-LXHL-DL01
Categories OEM Parts(J-L)
Manufacturer Lumileds
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LXHL-DL01 CAD Model

Description

The LXHL-DL01 is a high-power LED manufactured by Lumileds. Designed for applications requiring intense and focused light output, it offers a robust and reliable solution. This LED is typically used in applications where directional lighting and high luminance are essential.

Applications:

  • Automotive headlights
  • Searchlights
  • Stage lighting
  • Industrial lighting
  • Medical lighting

Features:

  • High luminous intensity
  • Robust design
  • Long operating life
  • Low thermal resistance
  • Available in various colors
  • RoHS compliant

Benefits:

  • Provides intense and focused light output.
  • Withstands harsh environmental conditions.
  • Reduces maintenance frequency due to long lifespan.
  • Efficient heat dissipation ensures stable performance.
  • Offers versatility in color selection.
  • Environmentally friendly.

Additional Details:

The LXHL-DL01 requires careful thermal management to maintain its performance and extend its lifespan. It's designed for mounting on a suitable heat sink. The specific electrical and optical characteristics depend on the color and binning of the LED. Refer to the Lumileds datasheet for detailed specifications, including forward voltage, luminous flux, and color coordinates. Proper soldering techniques are essential to avoid damage during assembly. Considerations for optical design, such as lenses and reflectors, should be made to optimize the light output for the intended application.

You May Also Be Interested in

ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess