EN
  • EN
  • DE

RK 4.4T-2

Part No RK 4.4T-2
Manufacturer TURCK
Catalog OEM Parts (O - R)
Description Cordset Single-End; Single Keyway; Straight; 6.5 ft. cable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CSA, UL
Cable Length 2 m
Mounting SMD (SMT)
Case / Package 300
Color Grey
Connector Type A Circular, Receptacle
Contact Gender Female
Contact Material Brass
Contact Plating Gold
Current Rating 4 A
Gender Male
Insulation Material PVC
Maximum Operating Temperature 105 °C
Min Operating Temperature -40 °C
Mount Cable
Number of Conductors 4
Number of Contacts 4
Number of Positions 4
Orientation Straight
Ratings IP68
REACH SVHC No SVHC
RoHS Compliant
Voltage Rating 250 V
Voltage Rating (AC) 250 V
Voltage Rating (DC) 300 V
Wire/Cable Gauge 22 AWG
Win Source Part Number 1066649-RK 4.4T-2
Categories OEM Parts(O-R)
Manufacturer TURCK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RK 4.4T-2 CAD Model

Description

The TURCK RK 4.4T-2 is a cable assembly featuring a connector on each end, typically used for connecting sensors, actuators, or other devices in industrial automation applications. TURCK is a well-known manufacturer of industrial connectivity solutions.

Applications

  • Industrial automation systems
  • Robotics
  • Conveyor systems
  • Machine tools
  • Process control equipment
  • Packaging machinery
  • Material handling systems

Features

  • Pre-assembled cable: Ready-to-use cable assembly for quick and easy installation.
  • High-quality connectors: Durable connectors ensure reliable connections.
  • Oil-resistant cable: Designed to withstand exposure to oils and other industrial fluids.
  • Shielded cable: Provides protection against electromagnetic interference (EMI).
  • IP67 rated: Protection against dust and water ingress.
  • Various cable lengths available: Available in different lengths to suit specific application requirements.

Benefits

  • Reduced installation time: Pre-assembled cable simplifies installation and reduces wiring errors.
  • Reliable connection: High-quality connectors ensure stable and secure connections.
  • Long service life: Durable construction withstands harsh industrial environments.
  • Improved system performance: Shielded cable minimizes interference, ensuring accurate data transmission.
  • Protection against environmental factors: IP67 rating protects against dust and water.

Additional Details

The TURCK RK 4.4T-2 cable assembly typically consists of a cable with a connector (often an M12 connector) on each end. The “4.4T” likely refers to the type and configuration of the connectors. The cable itself is often oil-resistant and shielded to ensure reliable performance in industrial environments. The IP67 rating indicates that the cable assembly is protected against dust and temporary immersion in water. These cable assemblies are available in various lengths to accommodate different installation requirements. The connectors are designed for easy and secure mating, ensuring a reliable electrical connection. They are typically used for connecting sensors, actuators, and other devices to programmable logic controllers (PLCs) or other control systems. Detailed specifications, such as cable gauge, conductor material, and voltage rating, can be found in the product datasheet.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Harris Corporation
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
KOA Speer
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess