EN
  • EN
  • DE

LM7806S/TR

Part No LM7806S/TR
Manufacturer HGSEMI
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070222-LM7806S/TR
Categories OEM Parts(J-L)
Manufacturer HGSEMI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM7806S/TR CAD Model

Description

The LM7806S/TR is a three-terminal positive voltage regulator from HGSEMI. It's designed to provide a stable 6V output voltage from a higher input voltage. This regulator is commonly used in various electronic circuits to ensure a constant voltage supply for sensitive components that require 6V.

Applications

  • Microcontroller power supplies: Used to provide a stable 6V supply for microcontrollers.
  • Logic circuit power supplies: Employed to regulate voltage for digital logic circuits requiring 6V.
  • Sensor power supplies: Used to provide a stable 6V for sensors.
  • General-purpose voltage regulation: Implemented in various electronic projects for voltage stabilization at 6V.
  • Audio Amplifiers: Used to power low voltage audio amplifier circuits

Features

  • Fixed 6V Output Voltage: Provides a constant 6V output voltage.
  • Three-Terminal Regulator: Simple to use with only three pins: input, output, and ground.
  • Internal Thermal Overload Protection: Protects the regulator from overheating.
  • Short-Circuit Current Limiting: Limits the output current during short-circuit conditions.
  • Output Transistor Safe-Area Compensation: Enhances the regulator's robustness.
  • High Ripple Rejection: Effectively filters out ripple voltage from the input.

Benefits

  • Stable Voltage Output: Provides a consistent and reliable 6V supply.
  • Easy to Use: Simple three-terminal design simplifies circuit integration.
  • Overload Protection: Thermal overload and short-circuit protection enhance reliability.
  • Cost-Effective: Provides a simple and affordable voltage regulation solution.
  • Wide Input Voltage Range: Operates with a broad range of input voltages.

Additional Details

The LM7806S/TR typically requires a heat sink to dissipate heat effectively, especially at higher input voltages and output currents. The 'TR' suffix usually indicates that the component is supplied in Tape and Reel packaging. Detailed electrical characteristics, such as input voltage range, output current capability, and thermal resistance, are available in the manufacturer's datasheet. This voltage regulator is a widely used and reliable component for providing a stable 6V supply in various electronic applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2019 $50.4750
605+ $0.1657 $100.2485
935+ $0.1605 $150.0675
1,290+ $0.1553 $200.3370
1,670+ $0.1501 $250.6670
2,230+ $0.1346 $300.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 835 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess