EN
  • EN
  • DE

BZX84C22TA

Part No BZX84C22TA
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Description Diode Zener 22V 350MW SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Element Configuration Single
Height 1 mm
Impedance 55 Ω
Lead Free Contains Lead
Length 3.05 mm
Maximum Operating Temperature 150 °C
Max Power Dissipation 350 mW
Min Operating Temperature -65 °C
Mount Surface Mount
Packaging Cut Tape
Peak Reverse Current 100 nA
Power Rating 350 mW
RoHS Compliant
Tolerance 5 %
Voltage Rating (DC) 22 V
Voltage Tolerance 5 %
Weight 200.998119 mg
Width 1.4 mm
Zener Voltage 22 V
Win Source Part Number 1050434-BZX84C22TA
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZX84C22TA CAD Model

Description

Product Overview: BZX84C22TA - Diodes Incorporated

The BZX84C22TA is a high-performance Zener diode from Diodes Incorporated, designed for use in a variety of applications where voltage regulation is required. This device is part of the BZX84 series, which is well-known for its reliability and efficiency in providing a stable reference voltage.

Key Features

  • Voltage Regulation: The BZX84C22TA offers a nominal Zener voltage of 22V, making it suitable for applications that require a precise voltage reference of 22 volts.
  • Power Dissipation: With a power dissipation of 350mW, this Zener diode can handle a moderate amount of power, ensuring stable performance in various electronic circuits.
  • Package: The device comes in a small SOT-23 package, which is ideal for space-constrained applications. Its compact size allows for efficient use of board space without compromising on performance.
  • Tolerance: The Zener voltage tolerance is specified at ±5%, providing a precise voltage regulation necessary for sensitive electronic components.
  • Operating Temperature: The BZX84C22TA is designed to operate within a wide temperature range of -55°C to +150°C, making it suitable for use in harsh environments.

Applications

The BZX84C22TA is versatile and can be used in a variety of electronic circuits. Some common applications include:

  • Voltage regulation in power supplies
  • Surge protection in sensitive electronics
  • Reference voltage in voltage monitoring circuits
  • Over-voltage protection in consumer electronics
  • Waveform shaping in signal processing applications

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BZX84C22TA is no exception. It is manufactured to meet high industry standards, ensuring long-term reliability and performance. Whether used in commercial, industrial, or consumer electronics, the BZX84C22TA Zener diode is an excellent choice for designers looking for a dependable voltage regulation solution.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet provided by Diodes Incorporated. This will ensure the BZX84C22TA is used to its full potential and within the recommended operating conditions.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Kemet
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess