EN
  • EN
  • DE

L150-65705006000S0

Part No L150-65705006000S0
Manufacturer Lumileds
Catalog LED Lighting - White
Description COOL-WHITE 70 CRI 6V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - White LED Lighting
Mfr Lumileds
Series LUXEON 5050
Package Tape & Reel
Product Status Active
Color White, Cool
CCT (K) 6500K
Flux @ 25°C, Current - Test 803lm (Typ)
Current - Test 800mA
Voltage - Forward (Vf) (Typ) 6.1V
Lumens/Watt @ Current - Test 165 lm/W
CRI (Color Rendering Index) 70
Current - Max 1A
Viewing Angle 116°
Mounting Type Surface Mount
Package / Case 2020 (5050 Metric)
Supplier Device Package 2020
Size / Dimension 0.197" L x 0.204" W (5.00mm x 5.18mm)
Height - Seated (Max) 0.031" (0.80mm)
Thermal Resistance of Package 1.4°C/W
Base Product Number L150
Standard Package 1,000 pcs
REACH Status REACH Unaffected
Win Source Part Number 1124886-L150-65705006000S0
Ultra Librarian 3D Model Ultra Librarian L150-65705006000S0 CAD Model

Description

The LUXEON 5050 series is a range of white LED lighting components known for their high performance and reliability.

  • Color: White Cool
  • Mounting Type: Surface Mount
  • Dimensions: 0.197" x 0.204" (5.00mm x 5.18mm)
  • Seated Height: 0.031" (0.80mm)
  • Maximum Current: 1A
  • Forward Voltage (Vf): 6.1V
  • Viewing Angle: 116 degrees
  • Color Temperature: 6500K
  • Flux @ Test Current & Temperature: 803 lumens @ 800mA, 25°C
  • Luminous Efficacy: 165 lumens per watt

The LUXEON 5050 LED is suitable for a wide range of applications, including general lighting, signage, and automotive lighting.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED DURIS S 2 WHITE SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Seoul Semiconductor
Thermally Enhanced Package Design
Lowest to $0.2758
OSRAM Opto Semiconductors Inc.
LED OSLON WARM WHITE 3000K
Lowest to $0.9619
OSRAM Opto Semiconductors Inc.
LED DURIS S8 COOL WHT 5700K
Lowest to $2.7622
EIC discrete Semiconductors
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIERS
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 WHITE SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S5 SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
DURIS S 5 6500K
Lowest to $0.5978

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess